EN
  • EN
  • DE

H9CCNNNCPTALBR-NUD

Part No H9CCNNNCPTALBR-NUD
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR3-1866 x32 (32Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943049-H9CCNNNCPTALBR-NUD
Series *
Ultra Librarian 3D Model Ultra Librarian H9CCNNNCPTALBR-NUD CAD Model

Description

The H9CCNNNCPTALBR-NUD is a type of LPDDR4 SDRAM (Low Power Double Data Rate 4 Synchronous Dynamic Random-Access Memory) manufactured by Hynix Semiconductor. This memory is designed for mobile devices and embedded systems where power efficiency is critical.

Applications:

  • Smartphones: Used as the main memory for applications and operating systems.
  • Tablets: Provides memory for running applications and managing data.
  • Wearable Devices: Supplies memory for fitness trackers, smartwatches, and other wearables.
  • Automotive Infotainment Systems: Supports the processing and display of information in vehicles.
  • Embedded Systems: Used in various embedded applications requiring low power and high performance.

Features:

  • LPDDR4 Standard: Complies with the LPDDR4 standard for high-speed and low-power operation.
  • High Data Transfer Rates: Supports fast data transfer rates for efficient processing.
  • Low Power Consumption: Designed to minimize power usage for extended battery life.
  • Small Package Size: Compact packaging for integration into space-constrained devices.
  • Multi-Channel Architecture: Uses multiple channels for increased bandwidth.

Benefits:

  • Improved Device Performance: Enables faster application loading and smoother multitasking.
  • Extended Battery Life: Reduces power consumption for longer device usage.
  • Smaller Device Footprint: Allows for more compact and lightweight designs.
  • Enhanced User Experience: Contributes to a more responsive and enjoyable user experience.

Additional Details:

LPDDR4 SDRAM like the H9CCNNNCPTALBR-NUD operates at a lower voltage than standard DDR4 memory, which contributes to its power efficiency. The specific capacity, data rate, and operating voltage vary depending on the exact specifications of the part. The datasheet should be consulted for these details. The memory utilizes advanced power management techniques, such as deep power-down modes, to further reduce power consumption when the device is idle. The NUD likely refers to specific packaging or product revision details and impacts the operating temperature range. These modules are designed to be highly reliable and are rigorously tested to meet stringent quality standards. They are essential for modern mobile devices where performance and power consumption are paramount. The integration and proper configuration of the memory module are also critical for optimal system performance.

You May Also Be Interested in

Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,103 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess