EN
  • EN
  • DE

H5TQ4G83EFR-TEC

Part No H5TQ4G83EFR-TEC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940738-H5TQ4G83EFR-TEC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G83EFR-TEC CAD Model

Description

The H5TQ4G83EFR-TEC is a 4Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. This memory component is designed for a variety of applications that require high-speed, low-power memory, including computers, servers, and embedded systems. Being a DDR3 SDRAM, it offers enhancements in performance and energy efficiency compared to its predecessors.

Applications:

  • Personal Computers: Utilized as system memory in desktop and laptop computers.
  • Server Systems: Integrated into server memory modules for high-capacity and high-speed data access.
  • Graphics Cards: Employed as video memory in graphics processing units (GPUs).
  • Embedded Computing: Used in embedded systems that require high-performance memory capabilities.
  • Networking Equipment: Integrated into routers, switches, and other networking devices.

Features:

  • 4Gb Capacity: Provides a memory capacity of 4 gigabits (512 MB).
  • DDR3 Technology: Compliant with the DDR3 SDRAM standard, enabling high data transfer rates.
  • Low Voltage Operation: Typically operates at 1.5V, reducing power consumption and heat generation.
  • High Data Transfer Rate: Supports data transfer rates compliant with the DDR3 standard (Consult datasheet for specific speed).
  • FBGA Package: Packaged in a Fine-Pitch Ball Grid Array (FBGA) for efficient surface mounting on PCBs.

Benefits:

  • Enhanced Performance: DDR3 technology allows for improved system responsiveness and overall performance.
  • Reduced Power Consumption: Low operating voltage contributes to lower power consumption and extended battery life in portable devices.
  • Large Memory Capacity: 4Gb capacity allows for storing and processing large datasets efficiently.
  • Reliable Operation: Hynix is a reputable memory manufacturer known for producing reliable and high-quality components.
  • Wide Compatibility: DDR3 is a widely adopted memory standard, ensuring broad compatibility with various computing platforms.

Additional Details:

The 'TEC' suffix likely denotes specific testing, packaging, or temperature grade characteristics; refer to the Hynix datasheet for definitive information. The exact data transfer rate specifications should be confirmed via the official Hynix documentation. DDR3 memory implementations require careful attention to signal integrity, including proper termination and PCB layout techniques. Memory controllers must be fully compliant with the DDR3 SDRAM standard for proper operation. These memory chips are often integrated into DIMM or SODIMM modules. Always consult the Hynix Semiconductor datasheet for comprehensive technical specifications, application notes, and recommended operating conditions to ensure optimal performance and reliability.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,511 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess