EN
  • EN
  • DE

H5TQ4G83DFR-PBC

Part No H5TQ4G83DFR-PBC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940731-H5TQ4G83DFR-PBC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G83DFR-PBC CAD Model

Description

The H5TQ4G83DFR-PBC is a 4Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. This memory chip is designed for use in a wide range of applications, including computers, servers, and embedded systems, where high-speed and low-power memory are required. It conforms to the DDR3 standard, offering improved performance and energy efficiency compared to previous generations of DDR memory.

Applications:

  • Desktop Computers: Used as system memory in desktop PCs.
  • Laptop Computers: Integrated into laptop memory modules for portable computing.
  • Servers: Employed in server systems to provide high-capacity and high-speed memory.
  • Graphics Cards: Used as video memory in graphics processing units (GPUs).
  • Embedded Systems: Integrated into embedded systems requiring high-performance memory.

Features:

  • 4Gb Capacity: Provides a storage capacity of 4 gigabits (512 MB).
  • DDR3 SDRAM: Complies with the DDR3 standard, offering high-speed data transfer rates.
  • Operating Voltage: Operates at a low voltage (typically 1.5V) to reduce power consumption.
  • Data Transfer Rate: Supports data transfer rates up to a certain maximum (Consult datasheet for exact value).
  • FBGA Package: Packaged in a Fine-Pitch Ball Grid Array (FBGA) for surface mounting.

Benefits:

  • High Performance: DDR3 technology provides high-speed data transfer rates for improved system performance.
  • Low Power Consumption: Low operating voltage reduces power consumption and heat generation.
  • Large Capacity: 4Gb capacity allows for storing large amounts of data.
  • Reliable Operation: Hynix Semiconductor is a reputable manufacturer known for reliable memory chips.
  • Wide Compatibility: DDR3 memory is widely compatible with modern computer systems and embedded platforms.

Additional Details:

The 'PBC' suffix typically indicates specific packaging or testing characteristics. The exact data transfer rate supported by the H5TQ4G83DFR-PBC should be verified in the Hynix datasheet. DDR3 memory requires proper termination and signal routing to ensure signal integrity. The memory controller in the host system must be compatible with DDR3 SDRAM. DDR3 modules typically have a specific number of pins and a keyed connector to prevent incorrect installation. This memory chip is commonly used in DIMM (Dual Inline Memory Module) and SODIMM (Small Outline DIMM) modules. Consult the official Hynix datasheet for complete technical specifications and application guidelines.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess