EN
  • EN
  • DE

H5TQ2G83FFR-H9I

Part No H5TQ2G83FFR-H9I
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941166-H5TQ2G83FFR-H9I
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ2G83FFR-H9I CAD Model

Description

The Hynix H5TQ2G83FFR-H9I is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component. It's engineered for applications that demand high bandwidth and efficient memory performance. As a DDR3 memory chip, it builds upon previous generations to provide faster data transfer rates and lower power consumption.

Applications

  • Desktop Computers: Serving as the main memory for running operating systems, applications, and games.
  • Laptop Computers: Enabling smooth multitasking and efficient performance in portable computing devices.
  • Servers: Supporting memory-intensive workloads and applications in server environments.
  • Gaming Consoles: Providing high-speed memory for graphics processing and game execution.
  • Graphics Cards: Used as video memory for storing textures, frame buffers, and other graphical data.
  • Embedded Systems: Implemented in embedded devices requiring high-performance memory, such as industrial control systems and digital signage.

Features

  • DDR3 Technology: Utilizes DDR3 architecture for improved data transfer rates and reduced power consumption compared to DDR2.
  • 2Gb Density: Offers a memory density of 2 Gigabits, providing ample space for storing data and instructions.
  • High Bandwidth: Delivers high bandwidth for fast data access and processing.
  • Low Power Consumption: Operates at a low voltage, reducing power consumption and heat generation.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental friendliness.
  • FBGA Package: Uses a Fine-Pitch Ball Grid Array (FBGA) package for improved signal integrity and thermal performance.

Benefits

  • Improved System Performance: Enhances overall system performance by enabling faster data access and processing.
  • Enhanced Multitasking: Allows for smooth multitasking by providing sufficient memory capacity for multiple applications.
  • Improved Graphics Performance: Boosts graphics performance by providing fast memory for processing textures and rendering images.
  • Reduced Power Consumption: Low power consumption translates to longer battery life in portable devices and lower energy costs in desktop and server systems.
  • Increased System Stability: Stable and reliable memory operation ensures system stability and prevents data corruption.

Additional Details

The H5TQ2G83FFR-H9I typically operates at a voltage of 1.5V. It features a data transfer rate of up to 1600 MT/s (MegaTransfers per second), depending on the specific configuration and speed grade. The operating temperature range is usually between 0°C and 85°C. The exact timings (CL, tRCD, tRP) vary depending on the speed grade and are typically specified in the product datasheet. The H9I suffix likely denotes specific binning or testing characteristics.

You May Also Be Interested in

Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,276 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess