EN
  • EN
  • DE

H5TQ2G63FFR-11C

Part No H5TQ2G63FFR-11C
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR3 900MHz 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943866-H5TQ2G63FFR-11C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ2G63FFR-11C CAD Model

Description

The Hynix H5TQ2G63FFR-11C is a high-performance Double Data Rate 3 (DDR3) SDRAM component. As a DDR3 memory module, it provides a significant improvement in speed and bandwidth compared to its predecessors, DDR2 and DDR. It is designed for use in a wide range of applications requiring high memory bandwidth and low latency.

Applications:

  • Desktop PCs
  • Laptop PCs
  • Servers
  • Networking equipment (routers, switches)
  • Graphics cards
  • Embedded systems
  • Gaming consoles

Features:

  • DDR3 technology: Offers higher bandwidth and lower power consumption compared to DDR2.
  • Capacity: Typically 2Gb (256M x 8) organization, providing adequate memory space for various applications.
  • Operating frequency: Supports speeds up to 1600MHz (PC3-12800), ensuring rapid data transfer.
  • Low voltage operation: Operates at 1.5V, reducing power consumption and heat generation.
  • 8-bit prefetch: Enables faster data access and improved performance.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections, leading to more reliable operation.
  • Lead-free and RoHS compliant: Environmentally friendly construction.

Benefits:

  • Increased system performance: Faster data transfer rates improve overall system responsiveness.
  • Reduced power consumption: Lower voltage operation results in energy savings and extended battery life in portable devices.
  • Enhanced stability: On-Die Termination ensures reliable operation even at high speeds.
  • Improved multitasking: Larger memory capacity allows for smoother multitasking and handling of demanding applications.
  • Future-proof design: DDR3 is a widely supported and mature technology, ensuring compatibility with a wide range of systems.

Technical Specifications:

The H5TQ2G63FFR-11C typically features a 2Gb density, organized as 256M x 8. It supports data transfer rates up to 1600MHz, corresponding to a PC3-12800 rating. The module operates at a voltage of 1.5V and includes features such as On-Die Termination (ODT) to improve signal integrity. It uses a 8-bit prefetch architecture. This DDR3 SDRAM is designed to meet the demands of modern computing and embedded applications, providing a balance of performance, power efficiency, and reliability.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess