EN
  • EN
  • DE

H5TQ1G83EFR-RDCR

Part No H5TQ1G83EFR-RDCR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941539-H5TQ1G83EFR-RDCR
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ1G83EFR-RDCR CAD Model

Description

The Hynix H5TQ1G83EFR-RDCR is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip used in a variety of computing devices. It is designed to offer high performance and efficiency in memory operations.

Applications:

  • Desktop and laptop computers
  • Gaming consoles
  • Graphics cards
  • Networking equipment
  • Embedded systems

Features:

  • 1Gb (128M x 8) memory organization
  • Double Data Rate 3 (DDR3) technology
  • Operating speed of 1600MHz (PC3-12800)
  • 1.5V power supply
  • 8-bit prefetch architecture
  • On-Die Termination (ODT)
  • Lead-free and RoHS compliant

Benefits:

  • Increased memory bandwidth
  • Lower power consumption
  • Improved system responsiveness
  • Enhanced signal integrity
  • Environmentally friendly

Additional Details:

The H5TQ1G83EFR-RDCR utilizes DDR3 technology, enabling data transfer on both rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to SDR SDRAM. It boasts a memory density of 1Gb, organized as 128M x 8 bits. It operates at a frequency of 1600MHz, providing rapid data access and processing. Its 1.5V power supply is beneficial for energy-efficient designs. The on-die termination feature minimizes signal reflections, thus improving signal integrity and reliability. It conforms to JEDEC standards for DDR3 SDRAM.

This DDR3 memory IC is commonly found in SO-DIMM modules and other formats used in computers and electronics. Packaged in a 78-ball FBGA (Fine-Pitch Ball Grid Array) for surface mounting on PCBs, The '-RDCR' suffix indicates specific speed and timing characteristics. The H5TQ1G83EFR-RDCR supports enhanced multitasking and improved overall system responsiveness, contributing to a better user experience. Its design focuses on performance while maintaining energy efficiency.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7957 $59.6775
180+ $0.6530 $117.5400
275+ $0.6325 $173.9375
380+ $0.6122 $232.6360
490+ $0.5917 $289.9330
655+ $0.5305 $347.4775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess