The H5TC4G63CFR-RDA is a 4Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. This memory component is designed for use in a wide range of applications requiring high-speed data access and storage.
Applications:
- Desktop and Laptop Computers
- Graphics Cards
- Servers
- Networking Equipment
- Gaming Consoles
- Embedded Systems
Features:
- 4Gb Capacity: Provides a large memory capacity for demanding applications.
- DDR3 Technology: Offers high data transfer rates compared to previous DDR generations.
- Operating Speed: Supports various operating speeds, depending on the specific configuration.
- Low Voltage Operation: Typically operates at 1.5V or lower for reduced power consumption.
- Lead-Free and RoHS Compliant: Meets environmental standards.
Benefits:
- Improved System Performance: High data transfer rates enhance overall system responsiveness.
- Increased Memory Capacity: Allows for running more applications and handling larger datasets.
- Reduced Power Consumption: Low voltage operation contributes to energy efficiency.
- Compliance with Environmental Standards: Meets regulations for environmentally friendly products.
- Reliable Operation: Designed for stable and dependable performance.
Additional Details:
The H5TC4G63CFR-RDA adheres to the JEDEC standards for DDR3 SDRAM. It supports various features such as burst mode operation, auto refresh, and power-saving modes. It is organized internally into multiple banks, allowing for parallel data access. This memory chip is commonly used in modules such as DIMMs and SODIMMs. For specific technical details, including timing parameters, operating conditions, and package information, consult the official Hynix datasheet. Datasheet information is vital for ensuring proper integration into the target system and achieving optimal performance. The RDA suffix typically indicates a specific speed grade and temperature range.