EN
  • EN
  • DE

H5TC1G63EFR-H9A

Part No H5TC1G63EFR-H9A
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 64Mx16 (1Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941499-H5TC1G63EFR-H9A
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC1G63EFR-H9A CAD Model

Description

The Hynix H5TC1G63EFR-H9A is a 1Gb DDR3 SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component. It is designed for various applications that require higher bandwidth and lower power consumption compared to DDR2, such as laptops, desktops, embedded systems, and networking equipment. This memory chip provides improved performance and energy efficiency, making it suitable for modern computing devices.

Applications:

  • Laptops
  • Desktops
  • Embedded Systems
  • Networking Equipment
  • Consumer Electronics

Features:

  • Capacity: 1Gb (128M x 8)
  • Interface: DDR3 SDRAM
  • Clock Frequency: Specified by the speed grade (H9A) - typically up to 800 MHz (1600 MHz effective)
  • Voltage: 1.5V
  • Data Rate: Up to 1600 Mbps
  • Operating Temperature Range: Commercial
  • Package: FBGA (Fine-pitch Ball Grid Array)
  • Double data rate architecture: Offers higher data transfer rates.
  • On-chip DLL (Delay-Locked Loop): Ensures precise data timing.
  • Write latency = Read latency - 1 clock cycle
  • Burst Length: 8

Benefits:

  • Increased Bandwidth: DDR3 interface delivers faster data transfer.
  • Reduced Power Consumption: Operates at 1.5V, enhancing energy efficiency.
  • Improved Performance: Enables quicker access to data, boosting overall system speed.
  • Reliable Operation: Ensures stable performance across diverse applications.
  • Compact Design: FBGA package allows for dense PCB layouts.

Additional Details:

The H5TC1G63EFR-H9A utilizes the DDR3 architecture to achieve high bandwidth by transferring data on both the rising and falling edges of the clock signal. The on-chip DLL ensures accurate data timing, crucial for maintaining data integrity at high speeds. Packaged in a FBGA, the chip offers excellent thermal performance and supports compact system designs. This DDR3 SDRAM is well-suited for applications needing reliable and efficient memory solutions with improved energy efficiency compared to previous generations.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8159 $59.1339
50+ $2.3100 $115.5000
78+ $2.2384 $174.5952
107+ $2.1656 $231.7192
138+ $2.0940 $288.9720
185+ $1.8769 $347.2265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 269 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess