EN
  • EN
  • DE

H5PS5182KFR-G7C

Part No H5PS5182KFR-G7C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-1066 64Mx8 (512Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942338-H5PS5182KFR-G7C
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS5182KFR-G7C CAD Model

Description

The Hynix H5PS5182KFR-G7C is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component designed for high-performance applications. As a DDR memory chip, it offers enhanced data transfer rates compared to previous generations, making it suitable for systems requiring efficient memory access and bandwidth.

Applications:

  • High-End Graphics Cards: Employed in graphics cards to manage frame buffers and texture data, supporting smooth and responsive visual experiences.
  • Server Systems: Used in server environments for data caching and processing, enhancing overall server performance.
  • High-Performance Computing (HPC): Integrated into HPC systems to provide fast memory access for complex computations.
  • Advanced Gaming Systems: Supports high-speed data processing in gaming consoles and high-end PCs for fluid gameplay.
  • Video Processing Equipment: Used in video editing and processing devices for real-time data handling.

Features:

  • Double Data Rate (DDR) Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • High Bandwidth: Provides a wide data path for increased data throughput, critical for demanding applications.
  • Low Latency: Designed to minimize delays in data access, ensuring quick response times.
  • Optimized Power Consumption: Efficient power management for use in energy-sensitive applications.
  • Reliable Performance: Engineered for stable and dependable operation under various operating conditions.

Benefits:

  • Improved System Responsiveness: Enhances the overall responsiveness of systems by providing fast and efficient memory access.
  • Enhanced Data Throughput: Allows for higher data throughput, reducing bottlenecks and improving performance.
  • Reduced Processing Times: Minimizes delays in data processing, leading to faster execution of tasks.
  • Extended Battery Life: Efficient power consumption extends battery life in portable devices.
  • Stable and Reliable Operation: Ensures consistent performance and minimizes the risk of data errors or system failures.

Additional Details:

The H5PS5182KFR-G7C typically operates at a specified voltage (e.g., 1.8V) and clock speed, which determine its data transfer capabilities. It is available in various package options, such as FBGA (Fine-pitch Ball Grid Array), to meet diverse design requirements. This memory chip is compliant with industry standards for DDR SDRAM, ensuring compatibility with a wide range of systems.

For detailed technical specifications, including operating temperature ranges, timing parameters, and power consumption details, please refer to the official Hynix datasheet for this component.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess