EN
  • EN
  • DE

H5PS2562GFR-S6CR

Part No H5PS2562GFR-S6CR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2 256Mb 16x16 BGA84
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942087-H5PS2562GFR-S6CR
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS2562GFR-S6CR CAD Model

Description

The Hynix H5PS2562GFR-S6CR is a 256Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component, manufactured by Hynix Semiconductor. It is designed for applications requiring moderate memory capacity with high-speed access. The 'S6CR' likely indicates a specific speed grade and operational characteristics within the DDR specification.

Applications:

  • Low-end graphics cards
  • Embedded systems
  • Set-top boxes
  • Networking devices (e.g., routers)
  • Industrial control systems

Features:

  • Capacity: 256Mb (Megabit)
  • Organization: likely 16M x 16 (consult datasheet for precise details)
  • Interface: DDR
  • Data Rate: High-speed data transfer (specific rate is determined by 'S6CR' speed grade)
  • Voltage: Typically operates at 2.5V
  • Package: FBGA (Fine-Pitch Ball Grid Array) for efficient board mounting
  • Clock Rate: Optimized for DDR operation and the specific speed grade

Benefits:

  • High Bandwidth: Enables rapid data transfer, improving system performance.
  • Low Power Consumption: Reduces energy usage, making it suitable for various applications.
  • Compact Size: FBGA packaging saves valuable board space.
  • Increased System Responsiveness: Faster memory access reduces latency.
  • Reliable Operation: Designed for reliable performance in various environments.

Additional Details:

The H5PS2562GFR-S6CR conforms to JEDEC standards for DDR SDRAM. The 'S6CR' marking indicates the specific speed bin and timing characteristics of the device. DDR memory doubles the data transfer rate by transferring data on both the rising and falling edges of the clock signal. The FBGA package provides good thermal performance and simplifies PCB assembly. Detailed timing parameters and voltage specifications can be found in the official Hynix datasheet for this part number.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess