EN
  • EN
  • DE

H5GQ4H24AJR-R0C

Part No H5GQ4H24AJR-R0C
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR5 3.0GHz 128Mx32 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943826-H5GQ4H24AJR-R0C
Series *
Ultra Librarian 3D Model Ultra Librarian H5GQ4H24AJR-R0C CAD Model

Description

The H5GQ4H24AJR-R0C is a GDDR5 SDRAM component manufactured by Hynix Semiconductor. GDDR5 (Graphics Double Data Rate 5) is a type of high-performance dynamic random-access memory specifically designed for use in graphics cards and other applications requiring high bandwidth.

Applications

  • Graphics cards (GPUs)
  • Gaming consoles
  • High-performance computing
  • Networking equipment
  • Video processing applications

Features

  • High bandwidth and data transfer rates
  • Optimized for graphics processing
  • Reduced power consumption compared to previous generations
  • On-die termination (ODT) for improved signal integrity
  • Advanced power management features

Benefits

  • Smooth and responsive gaming experience
  • Improved graphics performance
  • Faster video rendering and processing
  • Enhanced system performance in demanding applications
  • Reduced power consumption in graphics-intensive tasks

Additional Details

The H5GQ4H24AJR-R0C's specific technical specifications, such as memory capacity, clock speed, data transfer rate, and voltage requirements, will be detailed in the official Hynix datasheet. It is crucial to consult this datasheet to ensure compatibility with the target system. The 'R0C' suffix likely indicates specific performance characteristics or packaging options. GDDR5 memory modules typically incorporate advanced features to improve signal integrity and reduce noise, contributing to the overall reliability of the system. Effective heat dissipation is critical for GDDR5 memory, especially when operating at high clock speeds.

GDDR5 employs techniques like differential signaling and advanced equalization to achieve high data rates. The memory is designed to work closely with the GPU to provide the necessary memory bandwidth for rendering complex scenes and processing large amounts of texture data. Always refer to the official Hynix datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0857 $78.2571
6+ $21.4045 $128.4270
9+ $20.7357 $186.6213
12+ $20.0670 $240.8040
15+ $19.3971 $290.9565
20+ $17.3908 $347.8160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,812 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess