EN
  • EN
  • DE

H5ANAG4NMJR-WMC

Part No H5ANAG4NMJR-WMC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2933 4Gx4 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940091-H5ANAG4NMJR-WMC
Series *
Ultra Librarian 3D Model Ultra Librarian H5ANAG4NMJR-WMC CAD Model

Description

The H5ANAG4NMJR-WMC is a DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. It is designed to offer high bandwidth and low latency for various applications, including desktop computers, laptops, and embedded systems.

Applications

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Industrial PCs
  • Networking Devices

Features

  • Capacity: Typically 4Gb (Gigabits)
  • DDR4 Technology: Utilizes DDR4 technology for higher speed and efficiency.
  • Data Transfer Rate: Supports high data transfer rates, adhering to JEDEC standards.
  • Operating Voltage: Operates at a low voltage (typically 1.2V) to reduce power consumption.
  • Interface: Standard DDR4 interface for broad compatibility.
  • RoHS Compliant: Compliant with RoHS standards for environmental safety.
  • FBGA Package: Employs a fine-pitch ball grid array (FBGA) package for improved thermal performance and easy mounting.

Benefits

  • High Performance: Delivers faster data processing and enhances system responsiveness.
  • Low Power Consumption: Reduces power usage and heat generation, beneficial for portable devices.
  • Increased Bandwidth: Provides higher bandwidth for demanding applications such as gaming, video editing, and data analysis.
  • Reliability: Designed for stable and reliable operation in various environments.
  • Compatibility: Compatible with a wide range of DDR4 platforms.

Additional Details

The H5ANAG4NMJR-WMC DDR4 SDRAM module is built with high-quality components and undergoes thorough testing to ensure reliability and optimal performance. It is designed to meet the rigorous demands of modern computing applications. For detailed specifications on timings and speed grades, refer to the product datasheet. The module’s architecture allows for simultaneous read and write operations, further improving its performance capabilities. Furthermore, on-die termination (ODT) is incorporated to enhance signal integrity and minimize reflections.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess