EN
  • EN
  • DE

H5AN8G8NDJR-WMC

Part No H5AN8G8NDJR-WMC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2933 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940201-H5AN8G8NDJR-WMC
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN8G8NDJR-WMC CAD Model

Description

The H5AN8G8NDJR-WMC is an 8Gb DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Hynix Semiconductor. This memory is designed for high-performance computing environments needing high memory capacity and bandwidth, adhering to the DDR4 standard that offers increased speed, improved power efficiency, and greater density over previous DDR generations.

Applications

  • High-End Gaming PCs
  • Professional Workstations
  • Servers
  • High-performance Laptops
  • Demanding Embedded Systems

Features

  • 8Gb (1G x 8) memory organization
  • DDR4 Technology
  • Operating Speeds: Refer to the official datasheet for specific WMC speed grade (e.g., 2400MHz, 2666MHz, 3200MHz)
  • 1.2V Power Supply
  • On-Die Termination (ODT)
  • RoHS Compliant
  • Lead-Free

Benefits

  • Enhanced Bandwidth: DDR4 delivers a significant increase in data transfer rates compared to DDR3, leading to faster application load times, smoother multitasking, and improved system performance.
  • Optimized Power Consumption: Operating at 1.2V, DDR4 memory consumes less power compared to DDR3, extending battery life in portable devices and reducing energy costs for servers and workstations.
  • High Memory Capacity: The 8Gb capacity enables larger memory configurations, allowing users to run more applications simultaneously and handle larger datasets efficiently.
  • Increased Stability: On-Die Termination (ODT) technology improves signal integrity and reduces signal reflections, resulting in stable and reliable memory operation.
  • Leading-Edge Technology: DDR4 is the current industry standard for high-performance memory solutions, ensuring compatibility with the latest processors and motherboards.

Technical Specifications

The H5AN8G8NDJR-WMC operates at a voltage of 1.2V and includes On-Die Termination (ODT). It comes in a standard DDR4 FBGA (Fine-Pitch Ball Grid Array) package. The specific operating frequency and CAS Latency (CL) will vary based on the WMC speed grade; consult the datasheet for exact timings and performance metrics.

For complete technical specifications, including detailed timing parameters (CAS Latency, tRCD, tRP), and compatibility information, always refer to the official datasheet provided by Hynix Semiconductor. Prior to purchase, verify compatibility with your motherboard and processor, paying close attention to the speed grade indicated in the full part number to ensure it matches your system's requirements.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,826 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess