EN
  • EN
  • DE

H5AN4G8NAFR-UHC

Part No H5AN4G8NAFR-UHC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2400 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940359-H5AN4G8NAFR-UHC
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN4G8NAFR-UHC CAD Model

Description

The H5AN4G8NAFR-UHC is a 4Gb DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. This high-performance memory module is designed for applications demanding substantial memory capacity and bandwidth, such as high-end PCs, servers, and advanced embedded systems. The UHC designation indicates a specific speed grade and timing configuration.

Applications:

  • High-Performance Desktop PCs
  • Servers and Data Centers
  • High-End Laptops
  • Gaming Consoles
  • Advanced Embedded Systems

Features:

  • 4Gb Density: Offers significant memory capacity for demanding applications.
  • DDR4 Technology: Provides improved bandwidth and lower power consumption compared to DDR3.
  • High-Speed Data Transfer: Delivers fast and efficient data access.
  • Low Voltage Operation: Operates at 1.2V, reducing power consumption and heat generation.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections, enhancing reliability.
  • RoHS Compliant: Environmentally friendly, lead-free design.

Benefits:

  • Enhances overall system performance with high-speed data transfer capabilities.
  • Reduces power consumption, contributing to energy efficiency and longer battery life in portable devices.
  • Improves signal integrity, ensuring stable and reliable operation.
  • Provides ample memory capacity for resource-intensive applications.
  • Complies with environmental regulations, promoting sustainable manufacturing practices.

Additional Details:

The H5AN4G8NAFR-UHC DDR4 SDRAM chip is a crucial component for systems requiring high-speed and reliable memory performance. Its 4Gb density provides ample space for storing and processing large amounts of data. The DDR4 technology ensures significantly improved bandwidth and lower power consumption compared to previous generations. The 1.2V operating voltage contributes to reduced power consumption and heat generation, making it suitable for energy-efficient designs. On-Die Termination (ODT) enhances signal integrity, minimizing reflections and ensuring reliable data transfer, even at high speeds. This chip is commonly used in high-performance desktop PCs, servers, data centers, high-end laptops, gaming consoles, and advanced embedded systems. Key electrical specifications include a supply voltage of 1.2V, a clock frequency determined by the specific speed grade (UHC), and a wide operating temperature range. The chip is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) for efficient surface mounting. The H5AN4G8NAFR-UHC is lead-free and RoHS compliant, aligning with environmental sustainability initiatives.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,029 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess