EN
  • EN
  • DE

H5AN4G6NBJR-VKCR

Part No H5AN4G6NBJR-VKCR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2666 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940350-H5AN4G6NBJR-VKCR
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN4G6NBJR-VKCR CAD Model

Description

The H5AN4G6NBJR-VKCR is a 4Gb DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Hynix Semiconductor. This memory module is designed for high-performance computing applications requiring substantial memory bandwidth and capacity. It conforms to the DDR4 standard, offering improvements in speed, power efficiency, and density compared to previous generations of DDR memory.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Workstations
  • Gaming Consoles
  • Embedded Systems requiring high memory bandwidth

Features

  • 4Gb (512M x 8) memory organization
  • DDR4 technology
  • Operating speeds up to 2666 MHz (depending on the specific VKCR configuration)
  • 1.2V power supply
  • On-Die Termination (ODT)
  • RoHS compliant
  • Lead-Free

Benefits

  • Increased Bandwidth: DDR4 technology provides significantly higher data transfer rates compared to DDR3, enabling faster application loading, smoother multitasking, and improved overall system performance.
  • Improved Power Efficiency: Operating at 1.2V, DDR4 memory consumes less power than DDR3, contributing to longer battery life in portable devices and reduced energy costs in servers and desktops.
  • Higher Density: The 4Gb capacity allows for larger memory configurations, enabling users to run more applications simultaneously and work with larger datasets.
  • Enhanced Stability: On-Die Termination (ODT) improves signal integrity and reduces reflections, resulting in more stable and reliable memory operation.
  • Future-Proofing: DDR4 is the current industry standard for high-performance memory, ensuring compatibility with modern processors and motherboards.

Technical Specifications

The H5AN4G6NBJR-VKCR typically operates at a frequency of 2666 MHz, but this may vary depending on the specific configuration and system compatibility. It has a CAS Latency (CL) rating that will vary depending on the speed grade (check the datasheet for exact timings). The module operates at 1.2V and supports On-Die Termination (ODT). It is packaged in a standard DDR4 FBGA (Fine-pitch Ball Grid Array) package.

For precise specifications, timings, and compatibility information, consult the official datasheet from Hynix Semiconductor. Ensure compatibility with your motherboard and processor before purchasing.

You May Also Be Interested in

Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,460 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess