EN
  • EN
  • DE

H57V2562GTR-75

Part No H57V2562GTR-75
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 16Mx16 166MHz Pb-Free TSOPII
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945575-H57V2562GTR-75
Series *
Ultra Librarian 3D Model Ultra Librarian H57V2562GTR-75 CAD Model

Description

The H57V2562GTR-75 is a 256Mbit SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It is organized as 4 banks x 4M x 16 bits, indicating its memory structure. The "-75" likely refers to a speed grade, specifically a 7.5ns cycle time or equivalent to approximately 133MHz clock frequency. SDRAM provides faster access times compared to traditional DRAM due to its synchronization with the system clock.

Applications:

  • Embedded Systems: Used in a variety of embedded applications requiring external memory for data storage and processing.
  • Networking Devices: Implemented in routers, switches, and network cards for buffering and storing network data.
  • Graphics Cards: Can be found in older or low-end graphics cards as frame buffer memory.
  • Printers and Scanners: Used for buffering image data.
  • Audio and Video Equipment: Used in multimedia devices for storing audio and video streams.

Features:

  • 256Mbit Capacity: Provides a significant amount of memory for data storage.
  • 4 Banks x 4M x 16 Organization: Offers a flexible memory structure for various applications.
  • High Clock Frequency (133MHz): Enables fast data transfer and processing.
  • LVTTL Compatible Inputs/Outputs: Simplifies interfacing with standard logic circuits.
  • Burst Mode Operation: Supports burst read and write operations for efficient data transfer.

Benefits:

  • Fast Data Access: Synchronous operation enables rapid data access and processing.
  • Large Memory Capacity: Provides ample storage for demanding applications.
  • Efficient Data Transfer: Burst mode operation optimizes data transfer rates.
  • Easy Integration: Compatible with standard LVTTL logic, simplifying circuit design.
  • Reliable Performance: Offers stable and reliable operation.

Additional Details:

The H57V2562GTR-75 typically operates at a supply voltage of 3.3V. It supports various burst lengths and modes, which can be configured through control signals. The operating temperature range is generally from 0°C to 70°C. The package type is often TSOP (Thin Small Outline Package) or similar surface-mount package. Consult the Hynix datasheet for detailed specifications, including timing diagrams, electrical characteristics, and thermal properties. The device is sensitive to electrostatic discharge (ESD) and requires careful handling. The datasheet also contains information regarding refresh rates and power consumption characteristics.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,291 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess