EN
  • EN
  • DE

H26M88002AMR

Part No H26M88002AMR
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824515-H26M88002AMR
Ultra Librarian 3D Model Ultra Librarian H26M88002AMR CAD Model

Description

The H26M88002AMR is an eMMC (embedded MultiMediaCard) device manufactured by Hynix. It serves as embedded, managed NAND flash memory, integrating both flash memory and a controller within a single package. This facilitates simpler integration and management of storage within electronic devices.

Applications

  • Smartphones: As the primary storage for operating systems, applications, and user data (photos, videos, documents).
  • Tablets: Similar to smartphones, it provides storage for OS, applications, and user-generated content.
  • Embedded Systems: Used in various embedded applications requiring persistent storage, such as industrial computers and IoT devices.
  • Navigation Systems: Stores map data and other navigation-related information.
  • Digital Cameras: Holds captured images and video recordings.

Features

  • eMMC Standard: Compliant with the eMMC standard, ensuring compatibility and interoperability.
  • High-Density Storage: Offers relatively large storage capacity in a compact package.
  • Managed NAND: Integrated controller manages wear leveling, error correction (ECC), and bad block management, enhancing reliability and lifespan.
  • Fast Data Transfer: Designed for efficient and rapid data read/write operations.
  • Low Power Consumption: Optimizes power usage for battery-powered devices.

Benefits

  • Simplified Integration: Integrated controller simplifies design and reduces development time.
  • Improved Performance: High data transfer rates enhance overall system performance.
  • Increased Reliability: Wear leveling and ECC contribute to extended lifespan and data integrity.
  • Compact Size: Small form factor allows for use in space-constrained devices.
  • Cost-Effective: Provides a cost-efficient solution for embedded storage needs.

Additional Details

The H26M88002AMR is typically available in a BGA (Ball Grid Array) package. Specific details such as the exact storage capacity, operating voltage, temperature range, and data transfer speeds are outlined in the Hynix datasheet. It is crucial to consult the datasheet for detailed technical specifications, power requirements, and recommended operating conditions to ensure proper implementation and avoid potential damage. Ensure that proper ESD (Electrostatic Discharge) precautions are observed during handling. The suffix 'AMR' may designate specific characteristics, revision, or testing parameters; refer to the datasheet for clarification. Precise integration guidelines, including PCB layout recommendations and power supply considerations, should be adhered to for optimal performance.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.2741 $72.2741
2+ $59.3023 $118.6046
4+ $57.4485 $229.7940
5+ $55.5959 $277.9795
6+ $53.7422 $322.4532
8+ $48.1831 $385.4648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess