EN
  • EN
  • DE

H26M4204HPR

Part No H26M4204HPR
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824512-H26M4204HPR
Ultra Librarian 3D Model Ultra Librarian H26M4204HPR CAD Model

Description

The H26M4204HPR is an eMMC (embedded MultiMediaCard) device manufactured by Hynix Semiconductor. It is a managed NAND flash memory solution primarily used for storage in embedded systems and mobile devices. This integrated solution simplifies storage management and provides a reliable storage medium.

Applications

  • Smartphones: For storing the operating system, applications, user data (photos, videos, documents).
  • Tablets: For storing the operating system, applications, user data.
  • Navigation systems: Map data and application storage.
  • Embedded systems: In industrial control systems, point-of-sale terminals, and other applications requiring non-volatile storage.
  • Digital cameras and camcorders: As a storage medium for photos and videos.

Features

  • eMMC standard: Compliant with JEDEC eMMC specifications.
  • NAND Flash memory: Uses NAND flash technology for high-density storage.
  • Integrated controller: Includes a controller to manage the flash memory, simplifying the interface.
  • High-speed interface: Supports high-speed data transfer for fast read and write operations.
  • Power management: Incorporates power-saving features.
  • Error correction code (ECC): Implements ECC to ensure data integrity.

Benefits

  • Simplified storage management: Integrated controller handles complex memory management tasks.
  • Reliable data storage: ECC and other features protect data from corruption.
  • Fast performance: High-speed interface allows quick access to data.
  • Low power consumption: Optimizes power usage in mobile devices.
  • Compact form factor: Suitable for space-constrained applications.

Additional Details

The H26M4204HPR typically operates on a 3.3V or 1.8V power supply. Storage capacity will vary based on the specific model; refer to the Hynix Semiconductor datasheet for exact specifications. It includes features such as wear leveling to extend the lifespan of the memory. The product documentation from Hynix Semiconductor provides detailed technical information regarding capacity, speed, and power consumption.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess