EN
  • EN
  • DE

H26M42003GMRA

Part No H26M42003GMRA
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824511-H26M42003GMRA
Ultra Librarian 3D Model Ultra Librarian H26M42003GMRA CAD Model

Description

The H26M42003GMRA is an eMMC (embedded MultiMediaCard) device produced by Hynix Semiconductor. It serves as an integrated storage solution, commonly used in mobile devices and embedded systems. It combines NAND flash memory with a controller to provide reliable and efficient data storage.

Applications

  • Mobile phones: Storage for the operating system, applications, photos, and videos.
  • Tablets: Mass storage for application, user data, and system files.
  • Embedded systems: Data logging, storage of configuration files, and firmware storage in industrial and consumer electronics.
  • GPS navigation devices: Map storage and application data.
  • Digital cameras: Storage for captured images and videos.

Features

  • eMMC standard: Compliant with industry eMMC specifications for interoperability.
  • NAND flash memory: High-density storage using NAND flash technology.
  • Integrated controller: Manages memory operations and simplifies the interface with the host system.
  • High-speed data transfer: Supports fast read and write speeds for optimal performance.
  • Power management: Optimized power consumption for battery-powered devices.
  • Error correction: Built-in error correction code (ECC) to ensure data integrity.

Benefits

  • Simplified storage solution: Integration of flash memory and controller reduces system complexity.
  • Reliable data storage: ECC and robust design provide data protection.
  • Fast performance: High-speed data transfer enables quick boot times and application loading.
  • Low power consumption: Extends battery life in portable devices.
  • Compact form factor: Suitable for space-constrained applications.

Additional Details

The H26M42003GMRA typically operates on a 3.3V or 1.8V power supply. The storage capacity can vary; consult the specific datasheet for exact specifications. It includes advanced features such as wear leveling to extend the lifespan of the flash memory. Please refer to the Hynix Semiconductor product documentation for precise technical details regarding capacity, speed, and power consumption.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess