EN
  • EN
  • DE

666554\8GB\512Mx8\16C

Part No 666554\8GB\512Mx8\16C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947947-666554\8GB\512Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 666554\8GB\512Mx8\16C CAD Model

Description

The Hynix Semiconductor 666554\8GB\512Mx8\16C is an 8GB DDR3 memory module designed for use in various computing applications.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Workstations

Features:

  • 8GB Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • DDR3 Technology: Utilizes DDR3 SDRAM for faster data transfer rates and improved performance compared to previous generations.
  • 512Mx8 Configuration: Organized with 512M x 8 memory chips for efficient data access.
  • 16C: Specifies the number of memory chips used in the module.
  • High Bandwidth: Allows for quick loading of applications and smooth multitasking.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and reduces lag during demanding tasks.
  • Increased Multitasking Capabilities: Enables users to run multiple applications simultaneously without significant performance degradation.
  • Enhanced Gaming Experience: Provides smoother gameplay and faster loading times for graphics-intensive games.
  • Reliable Operation: Designed and manufactured to meet high-quality standards for stable and reliable performance.
  • Cost-Effective Upgrade: Offers a significant performance boost without requiring a complete system overhaul.

Additional Details:

This memory module is designed to operate within specific voltage and timing parameters as defined by the DDR3 standard. It is crucial to consult the system's motherboard documentation to ensure compatibility and proper installation. The module's physical dimensions and pin configuration adhere to industry standards for easy integration into compatible systems. The Hynix 666554 is constructed with high-quality components to ensure long-term reliability and stability.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess