EN
  • EN
  • DE

651649\1GB\128Mx8\8C

Part No 651649\1GB\128Mx8\8C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 128Mx64 UDIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948687-651649\1GB\128Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 651649\1GB\128Mx8\8C CAD Model

Description

The 651649\1GB\128Mx8\8C is a 1GB DDR2 memory module manufactured by Hynix Semiconductor. This memory module enhances the performance of desktop computers, laptops, and other devices requiring temporary data storage.

Applications

  • General computing in desktop PCs
  • Portable computing with laptops
  • Data storage and processing in servers
  • Temporary data storage in embedded systems
  • Automation and control in industrial PCs

Features

  • 1GB Capacity: Provides ample memory for running various applications.
  • DDR2 Technology: Delivers faster data transfer rates compared to DDR.
  • 128Mx8 Organization: Represents the arrangement of memory chips.
  • 8C: Denotes the number of chips on the module. The exact meaning depends on Hynix's convention.
  • High Bandwidth: Enables rapid data access.

Benefits

  • Enhanced System Performance: Facilitates smoother multitasking and quicker application loading.
  • Improved Responsiveness: Reduces lag and improves user interaction.
  • Increased Productivity: Allows for efficient work with resource-intensive applications.
  • Simple Installation: Easy to install in compatible systems.
  • Cost-Effective Upgrade: Offers a performance increase at a good value.

Additional Details

Technical Specifications (Typical):

  • Memory Type: DDR2 SDRAM
  • Capacity: 1GB
  • Organization: 128Mx8
  • Number of Chips: 8
  • Voltage: 1.8V
  • Speed: The speed is not provided in the product name. Speeds are typically 667MHz or 800MHz; verify the module label or datasheet.
  • Module Type: DIMM (desktop) or SODIMM (laptop) - not in part number.

Compatibility: Ensure compatibility with DDR2-supporting systems. Check motherboard specifications before installation.

The 651649\1GB\128Mx8\8C DDR2 module provides a reliable way to improve system performance. Refer to the Hynix datasheet for detailed specifications.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess