EN
  • EN
  • DE

2021\512MB\32Mx8\16C

Part No 2021\512MB\32Mx8\16C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description PC133 64Mx64-H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952044-2021\512MB\32Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 2021\512MB\32Mx8\16C CAD Model

Description

The 2021\512MB\32Mx8\16C is a 512MB DDR SDRAM memory module manufactured by Hynix Semiconductor. This module is designed for use in a variety of computing devices, including desktops, laptops, and embedded systems, where reliable and efficient memory performance is required. The module's configuration of 32Mx8 indicates that it consists of 32 million words, each 8 bits wide.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Embedded Systems
  • Industrial Control Systems
  • Networking Devices

Features:

  • 512MB Capacity
  • DDR SDRAM Technology
  • 32Mx8 Configuration
  • 16 Chip Configuration
  • High-Speed Data Transfer
  • Low Power Consumption

Benefits:

  • Increased System Responsiveness
  • Improved Multitasking Performance
  • Enhanced Application Loading Times
  • Reduced Latency
  • Stable Operation

Additional Details:

This memory module likely operates at a standard DDR voltage (typically 2.5V), and its speed depends on the specific DDR generation (e.g., DDR, DDR2, DDR3). The 16C likely refers to the number of chips on the module. DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) technology allows for faster data transfer rates compared to older SDRAM technologies by transferring data on both the rising and falling edges of the clock signal.

Technical Specifications:

  • Capacity: 512MB
  • Memory Type: DDR SDRAM
  • Configuration: 32Mx8
  • Number of Chips: 16
  • Voltage: Typically 2.5V (consult datasheet for exact value)
  • Operating Temperature: 0°C to 70°C (commercial) or -40°C to 85°C (industrial, if applicable)
  • Module Type: DIMM or SODIMM (depending on the application)

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess