EN
  • EN
  • DE

12441\32MB\4Mx16\4C

Part No 12441\32MB\4Mx16\4C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description PC100 4Mx64-P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951923-12441\32MB\4Mx16\4C
Series *
Ultra Librarian 3D Model Ultra Librarian 12441\32MB\4Mx16\4C CAD Model

Description

The 12441\32MB\4Mx16\4C is a memory module manufactured by Hynix Semiconductor. This module is a 32MB Synchronous Dynamic Random-Access Memory (SDRAM) chip, organized as 4M x 16. It is designed for applications that require temporary data storage and quick access to information.

Applications:

  • Embedded systems.
  • Industrial control equipment.
  • Networking devices.
  • Legacy computer systems.
  • Various electronic devices needing temporary data storage.

Features:

  • 32MB Capacity: Provides sufficient memory for many embedded applications.
  • 4M x 16 Organization: Allows for efficient data access.
  • SDRAM Technology: Offers synchronous data transfer for faster performance.
  • Compact Form Factor: Facilitates integration into space-constrained designs.
  • Low Power Consumption: Suitable for battery-powered and energy-sensitive applications.

Benefits:

  • Fast Data Access: Enables quick and efficient processing.
  • Reliable Data Storage: Ensures data integrity during operation.
  • Easy Integration: Simplifies the design and implementation process.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Cost-Effective Solution: Provides a balance of performance and price.

Additional Details:

The module operates on a standard voltage level. The specific clock speed and timings will depend on the exact specifications detailed in the datasheet. It is typically available in a standard package for easy soldering onto a PCB. The '4C' designation may refer to a specific revision or production batch. Further details regarding operating temperature, power consumption at different clock speeds, and timing diagrams can be found in the product datasheet. It conforms to industry standards for SDRAM modules, ensuring compatibility with a wide range of systems.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess