EN
  • EN
  • DE

HP P19112-001 - HP E-2226G (3.40GHz/6C/80W) CPU

Part No HP P19112-001 - HP E-2226G (3.40GHz/6C/80W) CPU
Manufacturer HP
Catalog CPU
Description HP E-2226G (3.40GHz/6C/80W) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1407615-HP P19112-001 - HP E-2226G (3.40GHz/6C/80W) CPU
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P19112-001 - HP E-2226G (3.40GHz/6C/80W) CPU CAD Model

Description

The HP P19112-001 encompasses the HP E-2226G CPU, specifically engineered for entry-level servers and workstation applications that require both efficiency and power. Operating at a high frequency of 3.40GHz and equipped with 6 cores, this processor offers an optimal balance of performance and power consumption, making it an excellent choice for small to medium-sized businesses. The E-2226G is based on Intel's Coffee Lake architecture, which brings about improvements in computational speed, energy efficiency, and overall system reliability. With its support for up to 12 threads courtesy of Intel's Hyper-Threading Technology, this processor excels in running multiple applications simultaneously, increasing productivity and ensuring smooth operation even under demanding workloads. The CPU is also fitted with Intel's UHD Graphics P630, providing reliable graphics for basic visual applications and user interfaces without the need for an external GPU. In addition to its impressive compute and graphical capabilities, the E-2226G integrates advanced Intel technologies like Turbo Boost, enabling the processor to dynamically adjust its performance based on the workload. This feature is crucial for businesses looking for a processor that maintains high efficiency while tackling varying operational demands. The HP E-2226G CPU represents a solid investment in reliability and performance for SMBs looking to enhance their computing infrastructure.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess