EN
  • EN
  • DE

HP J9984A - HP 1820 48G POE+ Switch

Part No HP J9984A - HP 1820 48G POE+ Switch
Manufacturer HP
Catalog Switch
Description Hewlett Packard Enterprise 1820-48G-PoE+ (370W)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413315-HP J9984A - HP 1820 48G POE+ Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9984A - HP 1820 48G POE+ Switch CAD Model

Description

The HP J9984A is a robust component of the HP 1820 switch series, tailored for small to medium-sized business environments in need of a high-performance, energy-efficient networking solution. This switch offers 48 Gigabit Ethernet ports with Power over Ethernet Plus (PoE+) functionality, enabling the direct power supply to PoE-capable devices like wireless access points, surveillance cameras, and VoIP phones through the network cables. This greatly simplifies the deployment of such devices by eliminating the need for separate power sources, thereby streamlining the network infrastructure. In addition to its impressive PoE+ capabilities, the HP J9984A also features four SFP slots for fiber connectivity, which are essential for establishing uplinks to other switches or for connecting distant network segments without sacrificing base Ethernet port usage. It emphasizes easy management via an intuitive web-based interface that simplifies the configuration, management, and troubleshooting of the network, making it accessible for non-technical users. The HP J9984A supports vital networking features such as VLANs to segregate traffic and enhance network security, QoS to prioritize critical network traffic, and link aggregation to improve uplink speed and redundancy. Security features including access control lists (ACLs), IEEE 802.1X for secure network access, and SNMPv3 make it a secure choice for businesses conscious about network integrity. Its quiet operation, courtesy of a fanless design, and energy efficiency make it an excellent choice for office environments, focusing on operational cost reduction while maximizing network performance and reliability.

You May Also Be Interested in

CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Cisco DS-C9132T-24PETK9 32P 32GbE FCoE -E Switch
Need more? Email Us
CISCO
UCS 6332-16UP 1RU FI/No PSU/24 QSFP+ 16UP/4x40G Lic/8xUP Lic
Need more? Email Us
CISCO
Cisco SG300-10PP 10-portGigabit PoE+ Managed
Need more? Email Us
CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
CISCO SG300-28P SWITCH
Need more? Email Us
CISCO
Cisco Catalyst WS-C3560CG-8TC-S
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess