EN
  • EN
  • DE

HP 876713-001 - HP Silver 4110 (2.10GHz - 8C) CPU 2.1GHz Processor Option Kit

Part No HP 876713-001 - HP Silver 4110 (2.10GHz - 8C) CPU 2.1GHz Processor Option Kit
Manufacturer HP
Catalog CPU
Description ThinkSystem SR550 Intel Xeon Silver 4110 8C 85W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1406406-HP 876713-001 - HP Silver 4110 (2.10GHz - 8C) CPU 2.1GHz Processor Option Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 876713-001 - HP Silver 4110 (2.10GHz - 8C) CPU 2.1GHz Processor Option Kit CAD Model

Description

The HP 876713-001 Processor Option Kit is designed for installation in HP server platforms, featuring the Intel Xeon Silver 4110 processor. This CPU operates at a base frequency of 2.10 GHz and incorporates 8 cores, making it an excellent choice for a wide range of applications, including mid-tier virtualization, web-serving, and cloud computing environments. The Intel Xeon Silver 4110 is built on Intel's Skylake architecture and includes features such as Intel Turbo Boost Technology 2.0, which enhances performance by increasing the processor's operating frequency when working under defined limits. The processor also supports Intel Hyper-Threading Technology, offering improved multitasking capabilities by enabling each core to manage two threads simultaneously. This option kit comes complete with the processor and the necessary components for integration into supported HP servers, promising a significant boost in performance, efficiency, and the overall capability of the server environment. Ideal for businesses looking to expand their IT infrastructure or upgrade their server performance, the HP 876713-001 offers a harmonious blend of reliability, power, and cost-efficiency.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess