EN
  • EN
  • DE

HP 858196-001 - HP E7-8860v4 (2.20GHz/18-Core/140W) CPU

Part No HP 858196-001 - HP E7-8860v4 (2.20GHz/18-Core/140W) CPU
Manufacturer HP
Catalog CPU
Description HP E7-8860v4 (2.20GHz/18-Core/140W) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1406256-HP 858196-001 - HP E7-8860v4 (2.20GHz/18-Core/140W) CPU
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 858196-001 - HP E7-8860v4 (2.20GHz/18-Core/140W) CPU CAD Model

Description

The HP 858196-001 comes equipped with the Intel Xeon E7-8860v4 processor, a powerful and efficient solution designed to meet the demands of enterprise-level computing tasks. With an operating frequency of 2.20GHz and 18 cores, it excels in multitasking and running high-end applications, including database management systems, ERP software, and complex computational science simulations. The processor is built on the advanced Broadwell-EX architecture, featuring cutting-edge technologies like Intel Turbo Boost for dynamic performance adjustment based on workload, and Intel Hyper-Threading for improved multitasking efficiency. The E7-8860v4 offers a substantial 45MB cache, facilitating rapid data access and processing, which significantly enhances the overall system performance. Its 140W thermal design power (TDP) ensures that it delivers outstanding computational power while maintaining energy efficiency, making it an optimal choice for organizations looking to minimize energy consumption without sacrificing performance. Compatible with HP's Gen9 and Gen10 servers, this CPU provides a seamless upgrade path, ensuring a future-proof investment for businesses seeking to maintain a competitive edge in their IT infrastructure.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess