EN
  • EN
  • DE

HP 660656-B21 - HP E5-2440 (2.40GHz - 6C) DL360e G8 CPU Kit

Part No HP 660656-B21 - HP E5-2440 (2.40GHz - 6C) DL360e G8 CPU Kit
Manufacturer HP
Catalog CPU
Description HP Intel Xeon E5-2440
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1407479-HP 660656-B21 - HP E5-2440 (2.40GHz - 6C) DL360e G8 CPU Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 660656-B21 - HP E5-2440 (2.40GHz - 6C) DL360e G8 CPU Kit CAD Model

Description

The HP 660656-B21 is a comprehensive CPU kit tailored for the HP DL360e Generation 8 servers, aimed at providing a significant performance upgrade with its inclusion of the Intel Xeon E5-2440 processor. This processor is characterized by its 6 cores, running at a base frequency of 2.40GHz. Capable of handling 12 threads simultaneously due to Intel's Hyper-Threading Technology, it is optimized for efficient multitasking and processing. The E5-2440 features a 15MB cache, facilitating quick access to frequently used data and instructions, thus speeding up the operation. Additionally, Intel’s Turbo Boost Technology is a notable feature, enhancing the processor's clock speed up to 2.90GHz when higher performance is needed, adapting to workload demands. This CPU kit is not just about the processor; it also includes a carefully designed heatsink and a fan for effective cooling, crucial for maintaining the processor's performance under continuous heavy loads. It also ensures the server operates within safe temperature ranges, thereby extending the hardware’s service life and reliability. Ideal for business environments that demand stable, high-performance computing capabilities, the HP E5-2440 CPU kit is a smart choice for upgrading your HP DL360e Gen8 server.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess