EN
  • EN
  • DE

HP 631884-B21 - HP 530M 10GB Mezz Adapter for G8 Blades

Part No HP 631884-B21 - HP 530M 10GB Mezz Adapter for G8 Blades
Manufacturer HP
Catalog Adapters
Description HP Flex-10 10Gb 2-port 530M AdapterThe HP 530M is a dual-port 10GbE adapter, featuring the next generation, single-chip 10Gb Ethernet solution from Broadcom in a mezzanine form factor designed for HP BladeSystem c-Class Gen8 servers.The HP 530M FlexibleLOM adapter delivers full line-rate performance across all ports with low power consumption.The HP 530M provides high performance Ethernet connectivity with support for HP Virtual Connect Flex-10 interconnect technology, allowing the benefits of virtualization to extend beyond the server and into the rest of the infrastructure.The HP 530M supports enterprise class features such as VLAN tagging, adaptive interrupt coalescing, MSI-X, NIC teaming (bonding), Receive Side Scaling (RSS), jumbo frames, PXE boot, and virtualization features such as VMware NetQueue and Microsoft VMQ.Support for HP Sea of Sensors Technology enhances server performance while reducing energy use and expense.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404976-HP 631884-B21 - HP 530M 10GB Mezz Adapter for G8 Blades
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 631884-B21 - HP 530M 10GB Mezz Adapter for G8 Blades CAD Model

Description

The HP 631884-B21, also recognized as the HP 530M 10GB Mezzanine Adapter, is an essential networking component designed for HP ProLiant Generation 8 blade servers. This adapter is engineered to provide high-speed, 10 Gigabit Ethernet connectivity, significantly enhancing the networking capabilities of HP G8 blade systems. It utilizes a mezzanine card form factor, ensuring seamless integration with the server's existing architecture without occupying standard PCIe slots. The 530M facilitates efficient network communications and bandwidth-intensive applications, making it an ideal solution for data centers and enterprise environments where performance, scalability, and reliability are paramount. By installing the HP 530M, organizations can future-proof their blade server infrastructure, readying it for the next generation of network-intensive workloads.

You May Also Be Interested in

Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess