EN
  • EN
  • DE

HP 614201-001-LOW - HP NC552SFP 10Gb 2-Port PCI Ethernet Adapter (LP)

Part No HP 614201-001-LOW - HP NC552SFP 10Gb 2-Port PCI Ethernet Adapter (LP)
Manufacturer HP
Catalog Adapters
Description HP NC552SFP 10Gb 2-Port PCI Ethernet Adapter (LP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1405067-HP 614201-001-LOW - HP NC552SFP 10Gb 2-Port PCI Ethernet Adapter (LP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 614201-001-LOW - HP NC552SFP 10Gb 2-Port PCI Ethernet Adapter (LP) CAD Model

Description

The HP 614201-001-LOW is the low-profile (LP) version of the NC552SFP 10Gb 2-Port PCI Ethernet Adapter, catering to servers and computing environments that require a smaller form factor without sacrificing performance. This adapter features two high-speed 10Gbps SFP+ ports that are capable of supporting both fiber optic and direct attach copper networking, providing flexibility and high bandwidth for network traffic. Ideal for high-density computing environments, virtualization, and other bandwidth-intensive applications, this adapter comes with a feature set that includes hardware acceleration for TCP/IP offloading, VLAN tagging, and Jumbo Frames support to enhance network throughput and reduce CPU load. The low-profile design is perfect for slim servers and space-constrained installations, offering the same robust, secure, and high-speed network connectivity as its high-profile counterpart but in a more compact package.

You May Also Be Interested in

Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess