EN
  • EN
  • DE

HFV7-P/012-HST(257)

Part No HFV7-P/012-HST(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HFV7 Series 70 A SPST 12 VDC PCB Terminal Automotive Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination PCB
Throw Configuration SPST
Win Source Part Number 1062735-HFV7-P/012-HST(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFV7-P/012-HST(257) CAD Model

Description

The HFV7-P/012-HST(257) is a miniature, high-sensitivity signal relay manufactured by HongFa. This relay is designed for applications requiring reliable switching of low-level signals with minimal power consumption. Its compact size and high sensitivity make it suitable for a wide range of electronic devices and systems.

Applications

  • Telecommunications equipment
  • Security systems
  • Instrumentation and measurement devices
  • Medical equipment
  • Consumer electronics
  • Industrial control systems

Features

  • High sensitivity: Low coil power consumption for energy-efficient operation.
  • Miniature size: Compact design allows for high-density mounting.
  • High contact capacity: Reliable switching performance for various load types.
  • Sealed construction: Provides protection against dust and other environmental contaminants.
  • RoHS compliant: Meets environmental standards for hazardous substance control.
  • High insulation resistance: Ensures electrical safety and prevents leakage current.

Benefits

  • Reduced power consumption: Low coil power minimizes energy waste and extends battery life in portable devices.
  • Space saving: Miniature size allows for more components to be packed into a smaller area, reducing overall system size.
  • Reliable switching: Ensures consistent and accurate signal transmission and control.
  • Extended lifespan: Sealed construction protects the relay from environmental factors, increasing its operational life.
  • Environmental compliance: RoHS compliance ensures that the product meets environmental regulations.
  • Enhanced safety: High insulation resistance protects against electrical hazards.

Additional Details

The HFV7-P/012-HST(257) relay typically features a coil voltage of 12VDC. The contact rating varies but often includes specifications for both resistive and inductive loads. Detailed specifications can be found in the HongFa datasheet for this part number. The relay's construction often includes materials suitable for automated soldering processes, further streamlining manufacturing.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Panasonic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess