Products specifications Report Issue?

Package DIP,10x6.5mm
Coil Voltage 24V
Contact Material AgNi + Gold plated
Coil Resistance 2.88kΩ
Contact Rating 1A@30VDC;300mA@125VAC
Contact Resistance 100mΩ
Number of Pins 8
Release Time 3ms
Operating Temperature -40℃~+85℃
Operate Time 3ms
Switching Voltage(Max) 250V@AC;220V@DC
Length 10mm
Width 6.5mm
Switching Current(Max) 2A
Coil Rated Power 200mW
Coil Type Polarized-Single Coil
Ultra Librarian 3D Model Ultra Librarian HFD4/24 CAD Model

You May Also Be Interested in

Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $37.8182
ECAD model for DS2E-S DC24V
Omron
12V Two groups of conversions: 2C(Double-pole double-throw conversion) 1A Through Hole,10.6x5.7mm Signal Relays RoHS
Lowest to $1.3932
ECAD model for G6J-2P-Y-12VDC
HongFa
24V 2 Form C: 2C (DPDT-CO) 2A DIP,10x6.5mm Signal Relays RoHS
Lowest to $1.7732
ECAD model for HFD4/24
Omron
RELAY GEN PURP 4PDT 500MA 100V
Need more? Email Us
ECAD model for G2A-432AY-N DC100
TE Connectivity
Power/Signal Relay, 1 Form C, SP
Need more? Email Us
ECAD model for 1-1393779-8
Omron
G6J-2P-Y-DC5 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 5VDC 140mW datasheet, inventory, & pricing.
Lowest to $1.3691
ECAD model for G6J-2P-Y-DC5
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $11.2162
ECAD model for V23079A2008B301
Omron
RELAY GEN PURPOSE 4PDT 500MA 6V
Need more? Email Us
ECAD model for G2A-432A-N DC6
FCL Components
General Purpose Relays RELAY, POWER
Lowest to $5.2156
ECAD model for FTR-F1CL024R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7732 $53.1960
70+ $1.4549 $101.8430
110+ $1.4094 $155.0340
150+ $1.3640 $204.6000
190+ $1.3185 $250.5150
255+ $1.1821 $301.4355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention