EN
  • EN
  • DE

HPMA115S0TIR

Part No HPMA115S0TIR
Manufacturer Honeywell
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1197791-HPMA115S0TIR
Categories Custom Parts
Manufacturer Honeywell
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HPMA115S0TIR CAD Model

Description

The Honeywell HPMA115S0TIR is a particle sensor designed for detecting and measuring particulate matter (PM) concentrations in the air. It is a compact and lightweight sensor that utilizes laser scattering to accurately measure PM2.5 and PM10 levels. This sensor is widely used in air quality monitoring applications, providing real-time data for environmental control and health protection.

Applications:

  • Air Purifiers: Integrated into air purifiers to monitor air quality and adjust purification levels automatically.
  • HVAC Systems: Used in HVAC systems to monitor air filter performance and optimize ventilation.
  • Air Quality Monitors: Employed in standalone air quality monitoring devices for indoor and outdoor use.
  • Environmental Monitoring: Utilized in environmental monitoring networks to track PM2.5 and PM10 levels.
  • Wearable Devices: Integrated into wearable devices for personal air quality monitoring.

Features:

  • Laser Scattering Technology: Uses laser scattering to accurately measure PM2.5 and PM10 concentrations.
  • Real-Time Data: Provides real-time measurements of particulate matter levels.
  • Compact and Lightweight: Small size and low weight make it easy to integrate into various devices.
  • UART Interface: Offers a simple UART interface for easy communication with microcontrollers.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.

Benefits:

  • Accurate Measurement: Provides precise and reliable measurements of PM2.5 and PM10 levels.
  • Improved Air Quality Monitoring: Enables effective monitoring and control of air quality in various environments.
  • Enhanced Health Protection: Helps individuals and organizations take informed actions to protect against air pollution.
  • Easy Integration: Simple interface and compact design facilitate easy integration into existing systems.
  • Cost-Effective Solution: Offers a balance of performance and cost for air quality monitoring applications.

Additional Details:

The HPMA115S0TIR particle sensor operates by shining a laser beam through the air sample and measuring the scattered light. The intensity of the scattered light is proportional to the concentration of particulate matter. The sensor provides data in the form of PM2.5 and PM10 concentrations in micrograms per cubic meter (µg/m³). It requires a 5V power supply and communicates via a UART interface, making it compatible with a wide range of microcontrollers and development platforms. The sensor is designed for both indoor and outdoor use, but it should be protected from direct exposure to water and extreme weather conditions.

You May Also Be Interested in

Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Hitachi, Ltd
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Fastrax
Lowest to $32.6415
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess