EN
  • EN
  • DE

68AT203-1A

Part No 68AT203-1A
Manufacturer Honeywell
Catalog Toggle Switches
Description SWITCH TOGGLE / Toggle Switch 8PDT Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Toggle Switches
Mfr Honeywell Sensing and Productivity Solutions
Series AT
Package Bulk
Mounting Type Panel Mount
Circuit 8PDT
Switch Function On-Off-On
Current Rating (Amps) 1A (DC)
Voltage Rating - DC 28 V
Actuator Type Locking Lever
Actuator Length 26.67mm
Illumination Non-Illuminated
Termination Style Solder Turret
Panel Cutout Dimensions Circular - 12.40mm Dia
Bushing Thread 15/32-32
Base Product Number 68AT
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Other Names 2266-68AT203-1A
Standard Package 1
Win Source Part Number 1046841-68AT203-1A
Ultra Librarian 3D Model Ultra Librarian 68AT203-1A CAD Model

Description

The Honeywell 68AT203-1A is a robust toggle switch designed for a variety of industrial and commercial applications. This switch provides reliable performance and long-lasting durability in demanding environments. Its rugged construction and dependable switching action make it a suitable choice for critical control applications.

Applications:

  • Industrial control panels
  • Heavy machinery operation
  • Emergency shut-off systems
  • Power distribution equipment
  • Generator control panels

Features:

  • Durable toggle lever
  • Heavy-duty contacts for reliable switching
  • Sealed construction to resist dust and moisture
  • High electrical capacity
  • Multiple pole and throw configurations available

Benefits:

  • Ensures reliable operation in harsh environments
  • Reduces downtime due to switch failure
  • Provides a positive and tactile switching experience
  • Simplifies installation with industry-standard mounting
  • Offers a long service life, minimizing maintenance costs

Additional Details:

The 68AT203-1A toggle switch features a robust housing typically made of metal or high-impact plastic, ensuring resistance to physical damage. Its contacts are designed to handle high current and voltage loads, making it suitable for controlling a wide range of equipment. The switch may be available in various configurations, including single-pole single-throw (SPST), single-pole double-throw (SPDT), double-pole single-throw (DPST), and double-pole double-throw (DPDT), offering flexibility for different circuit designs. The specific electrical ratings (voltage and current) vary depending on the exact model; consult the datasheet for precise values.

Honeywell's 68AT series toggle switches are designed and manufactured to meet or exceed industry standards for safety and performance, ensuring compliance with regulatory requirements. They are commonly used in applications where a manual, on/off control is needed. The lever action provides a clear indication of the switch's state, improving operator safety and control.

You May Also Be Interested in

Apem Inc.
SWITCH TOGGLE SPDT 6A 125V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 7.5A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 10A 125V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH TOGGLE 3PST 20A 125V
Need more? Email Us
TE Connectivity
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 0.4VA 28V
Need more? Email Us
Apem Inc.
SWITCH TOGGLE DPDT 6A 125V
Need more? Email Us
Honeywell
SWITCH TOGGLE DPDT 15A 125V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $978.4516 $978.4516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess