EN
  • EN
  • DE

C1206X103K201TX

Part No C1206X103K201TX
Manufacturer Holystone
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983913-C1206X103K201TX
Categories Ceramic Capacitors
Manufacturer Holystone
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1206X103K201TX CAD Model

Description

The C1206X103K201TX is a ceramic capacitor manufactured by Holystone. It is a surface-mount (SMD) multilayer ceramic capacitor (MLCC) commonly used in a wide variety of electronic circuits for decoupling, bypassing, filtering, and energy storage.

Applications

  • Decoupling Capacitors in Digital Circuits
  • Bypass Capacitors in Analog Circuits
  • Filtering in Power Supplies
  • RF and Microwave Circuits
  • Timing Circuits

Features

  • Surface Mount Device (SMD): Designed for automated assembly.
  • Multilayer Ceramic Capacitor (MLCC): Offers high capacitance in a small size.
  • 1206 Case Size: Standard industry size for easy placement and soldering.
  • 10nF Capacitance: Provides a specific capacitance value for circuit applications.
  • X7R Dielectric: Offers stable performance over a wide temperature range.

Benefits

  • Reduces Noise and Interference: Decoupling and bypass functions minimize noise in electronic circuits.
  • Improves Circuit Stability: Provides stable capacitance over temperature and voltage variations.
  • Enables High-Density Designs: Small size allows for compact circuit layouts.
  • Facilitates Automated Assembly: SMD package simplifies manufacturing processes.
  • Provides Reliable Performance: Ceramic construction ensures long-term reliability.

Additional Details

The C1206X103K201TX has a capacitance value of 10nF (103 = 10 x 10^3 pF = 10000 pF = 10 nF). The 'K' in the part number indicates a capacitance tolerance of ±10%. The 201 likely indicates a voltage rating of 200V, and TX likely refers to the specific temperature characteristics and packaging. X7R dielectric material ensures that the capacitance changes by no more than ±15% over the operating temperature range of -55°C to +125°C. It's crucial to consult the datasheet to confirm the precise voltage rating, temperature coefficient, and other specifications. This capacitor is RoHS compliant, meaning it does not contain hazardous substances such as lead, mercury, cadmium, hexavalent chromium, polybrominated biphenyls (PBB), or polybrominated diphenyl ethers (PBDE).

You May Also Be Interested in

Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444
Vishay
CAP CER 1000PF 40KV N4700 DISK
Need more? Email Us
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330
Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess