EN
  • EN
  • DE

HT48RA0A-1

Part No HT48RA0A-1
Manufacturer Holtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825137-HT48RA0A-1
Ultra Librarian 3D Model Ultra Librarian HT48RA0A-1 CAD Model

Description

The HT48RA0A-1 is an 8-bit microcontroller manufactured by Holtek. This microcontroller is designed for a wide range of applications requiring basic control and processing capabilities. It is characterized by its versatile features, low cost, and ease of use.

Applications:

  • Remote Controls: Used in remote controls for TVs, DVD players, and other consumer electronics devices.
  • Small Appliances: Employed in small appliances like coffee makers, toasters, and blenders for basic control functions.
  • Toys and Games: Utilized in electronic toys and games for controlling simple functions and interactions.
  • Security Systems: Incorporated in basic security systems for alarm and sensor monitoring.
  • Simple Industrial Control: Used in simple industrial control applications for basic automation tasks.

Features:

  • 8-Bit CPU: Features an 8-bit CPU for basic processing and control.
  • ROM/RAM Memory: Includes internal ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data storage.
  • I/O Ports: Provides multiple input/output (I/O) ports for interfacing with external devices.
  • Timers/Counters: Includes timers/counters for time-based control and counting functions.
  • Interrupt Capability: Supports interrupt capability for handling asynchronous events.

Benefits:

  • Versatile Control: Provides versatile control capabilities for a wide range of applications.
  • Low Cost: Offers a cost-effective solution for basic control and processing needs.
  • Easy to Use: Simple architecture and programming make it easy to use and develop applications.
  • Wide Availability: Widely available and supported by a large user community.
  • Compact Size: Available in a compact package for space-constrained applications.

Additional Details:

The HT48RA0A-1 typically operates with a supply voltage of 2.2V to 5.5V. The specific memory configuration and peripheral features can vary depending on the specific model. The datasheet provides detailed specifications on memory size, I/O port configuration, and electrical characteristics. Proper design considerations are necessary to ensure optimal performance and reliability. A suitable programming tool is required to program the microcontroller.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess