EN
  • EN
  • DE

HD74S280P

Part No HD74S280P
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062407-HD74S280P
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74S280P CAD Model

Description

The HD74S280P is a 9-bit odd/even parity generator/checker manufactured by Hitachi, Ltd. It belongs to the 74S (Schottky) TTL logic family. This device generates or checks the parity of a 9-bit data word, providing an output that indicates whether the number of logic high inputs is even or odd.

Applications:

  • Error detection: Detecting single-bit errors in data transmission or storage.
  • Data integrity verification: Verifying the integrity of data during processing.
  • Memory parity checking: Implementing parity checking in memory systems.
  • Communication systems: Ensuring data accuracy in serial or parallel communication channels.
  • Computer systems: Detecting errors in internal data transfers.

Features:

  • 9-bit parity generation/checking: Processes 9 input bits to generate or check parity.
  • Odd and even parity outputs: Provides separate outputs for odd and even parity.
  • High-speed operation: Offers fast propagation delays.
  • TTL compatible: Operates with standard TTL voltage levels.
  • Cascadable: Can be cascaded to handle larger data words.
  • Package: Typically available in a 14-pin DIP (Dual In-line Package).

Benefits:

  • Improved data reliability: Detects single-bit errors, improving the reliability of data storage and transmission.
  • Simplified error detection: Provides a simple and efficient way to implement parity checking.
  • Versatile application: Suitable for a wide range of applications requiring parity generation or checking.
  • Easy to interface: TTL compatibility simplifies interfacing with other TTL logic devices.
  • Cost-effective solution: Offers a low-cost solution for parity generation and checking.

Additional Details:

The HD74S280P has nine data inputs (A to I). The device generates both odd and even parity outputs. If the number of high inputs is even, the even parity output is high, and the odd parity output is low. If the number of high inputs is odd, the odd parity output is high, and the even parity output is low.

Key specifications to consider when using the HD74S280P include supply voltage range, operating temperature range, input voltage levels, and propagation delay. Refer to the device datasheet for detailed electrical characteristics and truth tables.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess