EN
  • EN
  • DE

HD74LS160P

Part No HD74LS160P
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062348-HD74LS160P
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LS160P CAD Model

Description

The HD74LS160P is a synchronous decade counter from the TTL (Transistor-Transistor Logic) family, manufactured by Hitachi. This integrated circuit is a high-speed, fully synchronous, resettable BCD decade counter featuring a direct clear input and synchronous counting. It's designed for applications requiring accurate and reliable counting functions.

Applications:

  • Frequency Counters: Used in frequency counting applications to measure the frequency of signals.
  • Digital Clocks: Employed in digital clock circuits to count seconds, minutes, and hours.
  • Timers: Utilized in timer circuits for precise timekeeping and interval measurement.
  • Industrial Control: Integrated into industrial control systems for counting and controlling events.
  • Instrumentation: Used in various instruments for measuring and displaying numerical data.

Features:

  • Synchronous Counting: All flip-flops change state simultaneously with the clock signal.
  • BCD Decade Counter: Counts in binary-coded decimal (BCD) format, from 0 to 9.
  • Direct Clear Input: Asynchronous clear input resets the counter to zero.
  • High Speed Operation: Offers fast counting speeds suitable for many digital applications.
  • TTL Compatibility: Compatible with other TTL (Transistor-Transistor Logic) devices.

Benefits:

  • Accurate Counting: Provides accurate and reliable counting functions for various applications.
  • Simplified Circuit Design: Reduces component count by providing a complete decade counter in one IC.
  • Easy to Use: Direct clear input simplifies reset operations.
  • Versatile Functionality: Can be cascaded with other counters to achieve higher counting ranges.
  • Cost-Effective: Provides a cost-efficient solution for implementing counting functions in digital circuits.

Additional Details:

The HD74LS160P requires a stable power supply voltage (typically 5V) for proper operation. It is essential to observe the maximum voltage and current ratings specified in the datasheet to prevent damage to the device. The propagation delay and clock frequency are important parameters to consider when designing high-speed counting circuits. Ensure proper decoupling capacitors are used to minimize noise and ensure stable operation. The device is commonly used in digital displays, process control systems, and data acquisition systems.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess