EN
  • EN
  • DE

HD7493AP

Part No HD7493AP
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Hitachi DIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062266-HD7493AP
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD7493AP CAD Model

Description

The HD7493AP is a high-speed synchronous 4-bit binary counter manufactured by Hitachi, Ltd. This integrated circuit is designed for use in a wide range of digital logic applications where binary counting is required. It provides a cost-effective solution for frequency division, address generation, and other counting-related functions.

Applications

  • Frequency dividers in communication systems.
  • Address generators for memory addressing.
  • Event counters in industrial control systems.
  • Digital clocks and timers.
  • Sequencers for controlling sequential operations.

Features

  • Synchronous counting operation: All flip-flops are clocked simultaneously, ensuring accurate and predictable counting.
  • 4-bit binary counter: Provides a count sequence from 0 to 15.
  • Reset input: Allows the counter to be reset to zero.
  • Clock input: Triggers the counting operation on each clock pulse.
  • High-speed operation: Suitable for applications requiring fast counting speeds.
  • DIP-14 package: Easy to handle and install in standard circuit boards.

Benefits

  • Simplified circuit design: Reduces the number of components required for counting functions.
  • Improved system performance: Synchronous operation ensures accurate counting and timing.
  • Reduced board space: Integration of the counter function into a single chip saves valuable board space.
  • Enhanced reliability: High-quality manufacturing ensures reliable operation in demanding environments.
  • Cost-effective solution: Provides a low-cost solution for binary counting applications.

Additional Details

The HD7493AP operates on a standard 5V DC power supply. It is characterized by its high-speed performance and low power consumption. The device's synchronous design eliminates potential timing hazards, making it suitable for critical timing applications. The reset function enables easy initialization and control of the counting sequence. It is TTL compatible.

The HD7493AP's widespread use in digital electronics makes it a reliable choice for both new designs and replacements in existing systems. Its robust design and consistent performance ensure long-term reliability.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess