The HD74148P is an 8-line to 3-line priority encoder manufactured by Hitachi. This integrated circuit is designed to convert eight input lines into a 3-bit binary representation, indicating the highest priority active input. Priority encoders are essential components in digital systems for arbitration and interrupt handling.
Applications
- Interrupt controllers
- Keyboard encoders
- Priority arbitration circuits
- Data multiplexing
- Address decoding
Features
- 8-line to 3-line encoding
- Priority encoding (highest input has precedence)
- Enable input for cascading
- Active-low outputs
- Fast propagation delay
Benefits
- Simplifies interrupt handling in microprocessor systems.
- Reduces the number of input lines needed for complex systems.
- Allows for efficient multiplexing of data.
- Provides a compact and reliable solution for priority encoding.
- Enables faster system response times.
Additional Details
The HD74148P typically operates on a 5V power supply and is available in a DIP (Dual In-line Package). The priority is assigned based on the input line number, with input 7 having the highest priority and input 0 having the lowest. The active-low outputs simplify interface with other TTL logic devices. Its fast propagation delay ensures timely response in critical applications.
This chip plays a key role in applications where multiple devices or signals need to be prioritized and managed efficiently. Its robust design ensures stable and predictable performance in a variety of digital circuits.