EN
  • EN
  • DE

HD44780A00H.

Part No HD44780A00H.
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1116553-HD44780A00H.
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD44780A00H. CAD Model

Description

The HD44780A00H is a popular and widely used dot-matrix liquid crystal display (LCD) controller manufactured by Hitachi. This controller is the standard for small character LCDs, making it easy to interface with microcontrollers and other digital devices. It is the core component responsible for displaying alphanumeric characters on the LCD screen.

Applications

  • Embedded Systems: Displaying status messages, sensor readings, and user interface elements.
  • Industrial Control Panels: Providing a simple display for machine parameters and diagnostics.
  • Test and Measurement Equipment: Displaying measurement results and configuration settings.
  • Consumer Electronics: Used in devices like calculators, microwave ovens, and audio equipment.
  • Hobbyist Projects: Ideal for displaying information from microcontrollers and sensors in DIY electronics projects.

Features

  • Alphanumeric Display: Displays alphanumeric characters and symbols in a dot-matrix format.
  • 80 Character RAM: Stores the characters to be displayed on the LCD.
  • Built-in Character Generator: Contains a set of predefined characters.
  • Custom Character Support: Allows users to define their own characters.
  • 4-bit or 8-bit Interface: Flexible interface options for connecting to microcontrollers.
  • Simple Command Set: Easy-to-use commands for controlling the LCD.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Adjustable Contrast: Allows adjusting the display contrast for optimal visibility.

Benefits

  • Easy to Interface: Simple interface and command set make it easy to integrate with microcontrollers.
  • Versatile Display: Capable of displaying a wide range of alphanumeric characters and symbols.
  • Customizable: Allows users to define their own characters for specialized applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Cost-Effective: Affordable display solution for many applications.
  • Wide Availability: Readily available from various electronic component suppliers.
  • Standard Interface: Well-documented and supported by numerous libraries and examples.

The HD44780A00H controller is the go-to choice for displaying alphanumeric information in a simple and cost-effective way. Its ease of use, versatility, and wide availability have made it a staple in the electronics industry.

You May Also Be Interested in

Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Holtek
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess