EN
  • EN
  • DE

HA13529

Part No HA13529
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997297-HA13529
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA13529 CAD Model

Description

The HA13529 is an audio power amplifier IC manufactured by Hitachi. It's designed for use in a variety of audio applications, providing a robust and efficient solution for amplifying audio signals. It's particularly well-suited for car audio systems and other applications requiring high power output with low distortion.

Applications

  • Car audio amplifiers: Used as the main amplification stage in car audio head units and external amplifiers.
  • Home audio systems: Suitable for use in stereo amplifiers, bookshelf speakers, and powered subwoofers.
  • Television audio: Employed in television sets to provide enhanced audio output.
  • Public address (PA) systems: Can be used in PA systems for amplifying speech and music.
  • Audio effects units: Found in guitar amplifiers and other audio effects processors.

Features

  • High Output Power: Delivers significant output power for driving speakers effectively.
  • Low Distortion: Provides clean and clear audio reproduction with minimal harmonic distortion.
  • Built-in Protection Circuits: Includes protection against overvoltage, overcurrent, and thermal overload.
  • Mute Function: Allows for muting the audio output to prevent unwanted noise during power-up or power-down.
  • Standby Function: Reduces power consumption when the amplifier is not in use.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages for flexible application.

Benefits

  • Enhanced Audio Quality: Provides high-fidelity audio reproduction with low distortion and noise.
  • Reliable Operation: The built-in protection circuits ensure reliable operation under various operating conditions.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Reduced Power Consumption: Standby function helps to minimize power consumption when the amplifier is idle.
  • Versatile Application: Suitable for a wide range of audio applications due to its high power output and robust features.

Additional Details

The HA13529 typically operates from a single power supply. The specific output power and distortion characteristics depend on the supply voltage and load impedance. It requires adequate heat sinking to dissipate heat generated during operation. The datasheet provides detailed information on the electrical characteristics, thermal management, and application circuit examples.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess