EN
  • EN
  • DE

2SA844D

Part No 2SA844D
Manufacturer Hitachi, Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036684-2SA844D
Categories OEM Parts(0-9)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA844D CAD Model

Description

The 2SA844D is a PNP silicon epitaxial transistor manufactured by Hitachi. It's designed for low-frequency power amplification and switching applications. This transistor is commonly used in audio amplifiers, power supplies, and various other electronic circuits where a reliable PNP transistor is required.

Applications

  • Audio Amplifiers: Used as a driver or output transistor in low-power audio amplifier stages.
  • Power Supplies: Employed in linear power supplies for regulating voltage and current.
  • Switching Circuits: Utilized as a switch for controlling various loads in electronic circuits.
  • DC-DC Converters: Found in DC-DC converters for converting one DC voltage level to another.
  • General Purpose Amplification: Used in various general-purpose amplification circuits.

Features

  • PNP Silicon Epitaxial Transistor: Offers good linearity and stability.
  • Low Saturation Voltage: Minimizes power dissipation in switching applications.
  • High Collector Current: Capable of handling relatively high collector current for power amplification.
  • Good HFE Linearity: Provides consistent gain over a wide range of collector currents.
  • TO-92 Package: Small and easy to mount on PCBs.

Benefits

  • Reliable Performance: Provides consistent and reliable performance in various applications.
  • Low Power Dissipation: Reduces heat generation, improving the overall efficiency of the circuit.
  • Easy to Use: Simple to implement in electronic circuits due to its standard TO-92 package.
  • Cost-Effective: A cost-effective solution for power amplification and switching applications.
  • Wide Availability: Easily available from various electronic component distributors.

Technical Specifications

The 2SA844D typically has a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -0.8A, and a power dissipation (PC) of 0.8W. Its current gain (HFE) is typically between 70 and 240. Transition frequency (fT) is around 150 MHz. The operating temperature range is generally from -55°C to +150°C. Consult the Hitachi datasheet for the definitive specification values.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess