EN
  • EN
  • DE

HI3559AV100

Part No HI3559AV100
Manufacturer Hisilicon
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hisilicon
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824930-HI3559AV100
Ultra Librarian 3D Model Ultra Librarian HI3559AV100 CAD Model

Description

The HI3559AV100 is a high-performance system-on-chip (SoC) designed by Hisilicon for video encoding and image processing applications. It is part of the HI3559A series, known for delivering advanced video processing capabilities and efficient power consumption.

Applications:

  • Professional IP Cameras: The HI3559AV100 is used in high-end IP cameras, providing excellent image quality and encoding for surveillance and security systems.
  • Digital Video Recorders (DVRs) and Network Video Recorders (NVRs): It serves as a central processing unit for DVRs and NVRs, enabling real-time video recording, playback, and network transmission.
  • Video Encoding Devices: This SoC is utilized in standalone video encoders for converting analog video signals to digital formats.
  • Action Cameras and Sports Cameras: It supports high-resolution video recording and image stabilization, making it suitable for action and sports cameras.
  • Automotive DVRs: The HI3559AV100 is integrated into automotive DVR systems for capturing driving footage.

Features:

  • High-Resolution Video Encoding: Supports encoding of video resolutions up to 4K Ultra HD at high frame rates.
  • Advanced Image Signal Processing (ISP): Includes sophisticated ISP algorithms for noise reduction, wide dynamic range (WDR), and color correction.
  • H.265/HEVC Encoding: Employs H.265/HEVC compression standard for efficient video encoding, reducing bandwidth and storage requirements.
  • Multi-Stream Encoding: Allows encoding of multiple video streams simultaneously with different resolutions and bitrates.
  • Intelligent Video Analytics: Integrates hardware accelerators for video analytics tasks such as object detection, tracking, and behavior analysis.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Multiple Interfaces: Provides interfaces such as HDMI, Ethernet, USB, and UART for connectivity with various peripherals.

Benefits:

  • Superior Image Quality: Delivers high-quality video and images with excellent clarity and detail.
  • Efficient Video Compression: Reduces bandwidth and storage costs through advanced H.265/HEVC encoding.
  • Real-Time Performance: Enables real-time video encoding and processing for smooth and responsive operation.
  • Enhanced Security: Supports advanced security features such as encryption and authentication to protect video data.
  • Flexible Integration: Offers multiple interfaces and a flexible architecture for easy integration into various systems.
  • Cost-Effective Solution: Provides a high level of performance and features at a competitive price.

Additional Details:

The HI3559AV100 typically includes an ARM Cortex-A series processor for system control and application processing. It also integrates various memory interfaces, such as DDR4, for high-speed data access. The SoC is often used with a dedicated image sensor to capture video data, and the image sensor data is then processed by the HI3559AV100's ISP and encoder blocks. The chip's architecture is optimized for low-latency video processing, making it suitable for real-time applications. It is commonly found in applications requiring high performance and efficient video encoding.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess