EN
  • EN
  • DE

FX8-120S-SV(22)

Part No FX8-120S-SV(22)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN RCPT 120POS SMD GOLD / 120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Connector Type Receptacle, Center Strip Contacts
Number of Positions 120
Pitch 0.024" (0.60mm)
Number of Rows 2
Mounting Surface Mount
Features Board Guide
Contact Finish Gold
Mated Stacking Heights 3mm, 4mm
Height Above Board 0.089" (2.26mm)
Base Product Number FX8
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number H126131TR,FX8-120S-SV(22)-ND,H126131CT,H126131DKR,578-0206-9-22
Standard Package 1,000
Win Source Part Number 1332618-FX8-120S-SV(22)
Ultra Librarian 3D Model Ultra Librarian FX8-120S-SV(22) CAD Model

Description

The FX8-120S-SV(22) is a rectangular connector manufactured by Hirose Electric Co Ltd. It is part of the FX8 series, known for its robust design and high-speed signal transmission capabilities. This connector is commonly used in various electronic devices and systems requiring reliable and secure connections.

Applications:

  • Servers: Backplane and board-to-board connections.
  • Storage Devices: Connecting hard drives and other storage media.
  • Networking Equipment: Routers, switches, and other communication devices.
  • Industrial Equipment: Connecting various components in industrial machinery.
  • Medical Devices: Providing reliable connections in sensitive medical equipment.

Features:

  • High-Speed Transmission: Designed for high-speed data transfer.
  • Robust Design: Ensures reliable connections in demanding environments.
  • Multiple Contacts: Provides a large number of signal connections.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Secure Locking Mechanism: Prevents accidental disconnections.
  • Surface Mount Technology (SMT): Enables automated assembly.

Benefits:

  • Reliable Performance: Ensures consistent and stable connections.
  • High Signal Integrity: Minimizes signal degradation.
  • Space-Saving Design: Compact form factor for dense circuit boards.
  • Easy Assembly: Facilitates efficient manufacturing processes.
  • Versatile Application: Suitable for a wide range of electronic devices.

Additional Details: The FX8-120S-SV(22) connector features 120 contacts arranged in a dense configuration. It utilizes a secure locking mechanism to prevent accidental disconnections. The connector is designed for surface mount technology (SMT), allowing for automated assembly. The shielded construction minimizes electromagnetic interference (EMI), ensuring high signal integrity. The specific material composition and plating details can vary, but are designed for durability and optimal electrical performance. Mating connectors for the FX8-120S-SV(22) need to be carefully chosen to ensure proper alignment and secure connection.

You May Also Be Interested in

CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1159 $53.5067
30+ $3.3772 $101.3160
46+ $3.2716 $150.4936
64+ $3.1661 $202.6304
82+ $3.0606 $250.9692
110+ $2.7439 $301.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess