EN
  • EN
  • DE

DF17(2.0)-40DP-0.5V(57)

Part No DF17(2.0)-40DP-0.5V(57)
Manufacturer Hirose Electric Co Ltd
Catalog Circular Connectors - Housings
Description CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Hirose Electric Co Ltd
Series DF17
Package Tape & Reel
Connector Type Header, Outer Shroud Contacts
Number of Positions 40
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting SMD (SMT)
Features Board Guide, Solder Retention
Contact Finish Gold
Mated Stacking Heights 5mm, 6mm
Height Above Board 0.169" (4.30mm)
Base Product Number DF17
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names DF172040DP05V57,*DF17(2.0)-40DP-0.5V(57),H11130DKR,H11130TR,H11130CT,683-0084-7-57
Standard Package 1,000
Win Source Part Number 1186821-DF17(2.0)-40DP-0.5V(57)
Ultra Librarian 3D Model Ultra Librarian DF17(2.0)-40DP-0.5V(57) CAD Model

Description

The DF17(2.0)-40DP-0.5V(57) is a connector housing manufactured by Hirose Electric Co. Ltd. This connector is part of the DF17 series, known for its fine pitch and secure locking mechanism, making it ideal for high-density and high-reliability applications in various electronic devices.

Applications

  • LCD and LED Displays: Commonly used to connect LCD and LED panels in televisions, monitors, and digital signage.
  • Portable Electronics: Employed in smartphones, tablets, and other portable devices for internal connections.
  • Medical Equipment: Utilized in medical devices requiring high-reliability and compact connections.
  • Industrial Equipment: Applied in industrial control systems, robotics, and automation equipment.
  • Automotive Electronics: Used in automotive applications for connecting various electronic modules.

Features

  • Fine Pitch: Features a 0.5mm pitch, enabling high-density mounting.
  • Secure Locking Mechanism: Provides a reliable and secure connection, preventing accidental disconnection.
  • Surface Mount Technology (SMT): Designed for surface mount soldering, simplifying the assembly process.
  • Compact Design: Small size allows for efficient use of board space.
  • High-Speed Data Transmission: Supports high-speed data transmission for demanding applications.

Benefits

  • Space Saving: Compact design allows for efficient use of board space, enabling smaller device designs.
  • Reliable Connection: Secure locking mechanism ensures a stable and reliable connection, even in harsh environments.
  • Simplified Assembly: SMT design simplifies the assembly process, reducing manufacturing costs.
  • High-Performance: Supports high-speed data transmission, making it suitable for demanding applications.
  • Versatile Application: Can be used in a wide range of electronic devices and applications.

Additional Details

The DF17(2.0)-40DP-0.5V(57) housing is typically made from high-temperature thermoplastic materials suitable for reflow soldering. It is designed to accommodate 40 contacts, providing ample connectivity for complex circuits. The connector often includes polarization features to prevent incorrect mating. The operating temperature range generally spans from -55°C to +85°C. This series is particularly advantageous in applications where space is limited and reliable, high-speed connections are critical.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1873 $50.2476
30+ $3.4358 $103.0740
46+ $3.3284 $153.1064
63+ $3.2210 $202.9230
81+ $3.1137 $252.2097
108+ $2.7916 $301.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess