EN
  • EN
  • DE

DF13EA-30DP-1.25V(52)

Part No DF13EA-30DP-1.25V(52)
Manufacturer Hirose Electric Co Ltd
Catalog Headers & Wire Housings
Description Headers & Wire Housings CONN HEADER SMD 30POS 1.25MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hirose Electric
Product Headers
Type Pin Header
Number of Positions 30 Position
Pitch 1.25 mm (0.049 in)
Number of Rows 2 Row
Mounting Style SMD/SMT
Termination Style Crimp
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Gold
Minimum Operating Temperature - 35 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Current Rating 1 A
Housing Material Polyamide (PA)
Voltage Rating 150 V
Brand Hirose Connector
Contact Material Brass
Flammability Rating UL 94 V-0
Housing Color Beige
Housing Gender Male
Insulation Resistance 500 MOhms
Product Type Headers & Wire Housings
Standard Pack Qty 1000
Subcategory Headers & Wire Housings
Ultra Librarian 3D Model Ultra Librarian DF13EA-30DP-1.25V(52) CAD Model

You May Also Be Interested in

Molex, LLC
51216-0600 Molex Headers & Wire Housings 2.0 WtB Rec Hsg 6Ckt datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
39-29-1107 Molex Headers & Wire Housings 10 CKT R/A HEADER datasheet, inventory, & pricing.
Lowest to $1.0187
Molex, LLC
501189-2010 Molex Headers & Wire Housings 20CKT WTB FM HOUSING DUAL ROW datasheet, inventory, & pricing.
Lowest to $0.2329
Molex, LLC
501645-2420 Molex Headers & Wire Housings IGRID 24P V HDR DUL ROW W/PCB LOC datasheet, inventory, & pricing.
Lowest to $0.4075
Molex, LLC
42820-3212 Molex Headers & Wire Housings MiniFit Sr HDR 062 Clip 3 Ckt Tin datasheet, inventory, & pricing.
Lowest to $12.9654
Molex, LLC
105310-1110 Molex Headers & Wire Housings NanoFit Hdr Vt 10Ckt DR KNK Pns Blk Tin datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
90136-1203 Molex Headers & Wire Housings C-GRID III 3 CKT SHR datasheet, inventory, & pricing.
Lowest to $0.8732
JST Sales America Inc.
BM26B-ZPDSS-TF(LF)(SN) JST Commercial Headers & Wire Housings ZPD HEADER (SMT TOP) datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
39-01-3023 Molex Headers & Wire Housings 2 CKT PLUG HOUSING datasheet, inventory, & pricing.
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0186 $50.9300
120+ $0.8358 $100.2960
190+ $0.8097 $153.8430
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6791 $302.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,540 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess