EN
  • EN
  • DE

DF12(3.0)-30DS-0.5V(86)

Part No DF12(3.0)-30DS-0.5V(86)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN RCPT 30POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Manufacturer Hirose Electric Co Ltd
Series DF12
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number H11704TR, 537-0605-9-86, H11704CT, 537-0605-9 86, DF123030DS05V86, H11704DKR, *DF12(3.0)-30DS-0.5V(86)
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916924-DF12(3.0)-30DS-0.5V(86)
Ultra Librarian 3D Model Ultra Librarian DF12(3.0)-30DS-0.5V(86) CAD Model

Description

The DF12(3.0)-30DS-0.5V(86) is a 30-position, single-row, 0.5mm pitch board-to-board connector from Hirose Electric Co Ltd's DF12 series. It's designed for high-density mounting and high-speed data transmission applications, making it ideal for compact electronic devices.

Applications

  • Smartphones
  • Tablets
  • Digital cameras
  • Laptop computers
  • Wearable devices

Features

  • Fine Pitch: 0.5mm pitch enables high-density mounting on PCBs.
  • Single-Row Configuration: Allows for narrow board widths.
  • Board-to-Board Connection: Facilitates direct connection between PCBs without cables.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • High-Speed Data Transmission: Supports high data transfer rates.
  • Secure Locking Mechanism: Ensures a reliable connection even under vibration.

Benefits

  • Space Saving: Ultra-compact design allows for miniaturization of electronic devices.
  • High-Speed Performance: Supports fast data transfer, enhancing system performance.
  • Reliable Connection: Secure locking mechanism prevents accidental disconnection.
  • Easy Assembly: SMT design facilitates automated assembly, reducing manufacturing costs.
  • Durable: Robust construction ensures long-term reliability.

Specifications

The DF12(3.0)-30DS-0.5V(86) connector features a current rating of 0.5A and a voltage rating of 50V AC/DC. It has a contact resistance of 80 mΩ maximum and an insulation resistance of 100 MΩ minimum. The operating temperature range is -30°C to +85°C. The mating height is 3.0 mm. It's made from high-temperature resistant plastic suitable for reflow soldering processes.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6645 $53.1600
185+ $0.5452 $100.8620
285+ $0.5282 $150.5370
395+ $0.5112 $201.9240
510+ $0.4941 $251.9910
680+ $0.4430 $301.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess