EN
  • EN
  • DE

LM321M5X/TR

Part No LM321M5X/TR
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069984-LM321M5X/TR
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM321M5X/TR CAD Model

Description

The LM321M5X/TR is a low-power operational amplifier manufactured by HGSEMI. This op-amp is designed for single-supply operation and offers a good balance of performance and power consumption, making it suitable for various portable and battery-powered applications.

Applications:

  • Battery-Powered Devices: Ideal for use in portable devices, such as smartphones, tablets, and wearables.
  • Sensor Amplifiers: Used to amplify signals from sensors in industrial and automotive applications.
  • Active Filters: Can be used to design active filters for signal conditioning and noise reduction.
  • Audio Amplifiers: Suitable for low-power audio amplification in portable devices.
  • Instrumentation Amplifiers: Can be used to build instrumentation amplifiers for precise signal measurement.

Features:

  • Low Power Consumption: Minimizes battery drain in portable applications.
  • Single-Supply Operation: Designed for operation from a single power supply.
  • Wide Input Voltage Range: Accepts input voltages close to ground.
  • High Open-Loop Gain: Provides significant amplification of the input signal.
  • Short Circuit Protection: Protects the amplifier from damage due to short circuits at the output.
  • Small Package: Available in small surface-mount packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Simplified System Design: Single-supply operation simplifies power supply requirements.
  • Versatile Signal Processing: Can be used in a wide range of analog signal processing applications.
  • Protection against damage: Built-in short circuit protection prevents damage from output shorts.
  • Compact Size: Small package size is ideal for space-constrained applications.

Additional Details:

The LM321M5X/TR typically requires external resistors for setting the gain and providing bias. Consult the datasheet for specific component values and circuit configurations. The device is available in small surface-mount packages such as SOT-23-5. It is crucial to check the datasheet for the supply voltage range, input voltage range, output current capability, and operating temperature range to ensure proper operation and prevent damage to the amplifier. Careful consideration should be given to power dissipation, especially in high-temperature environments.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,925+ $0.0260 $50.0500
4,120+ $0.0243 $100.1160
6,385+ $0.0235 $150.0475
9,135+ $0.0219 $200.0565
11,850+ $0.0211 $250.0350
14,855+ $0.0202 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,610 pieces
MOQ: 1925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess