EN
  • EN
  • DE

R251-080-120

Part No R251-080-120
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX ALUM SILVER 4.72"L X 4.65"W / Clear Anodized Aluminum Extruded Enclosure
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series R251
Container Type Box
Dimension 4.724" L x 4.646" W (120.00mm x 118.00mm)
Height 1.457" (37.00mm)
Area (L x W) 21.9" (141cm)
Design Split Sides and End Panel(s)
Material Metal, Aluminum
Color Silver
Thickness 0.091" (2.30mm)
Features Card Guides
Ratings IP54
Weight 1 lb (453.59g)
Win Source Part Number 777869-R251-080-120
Popularity Medium
Supply and Demand Status Limited
Family Name R251
Introduction Date March 31, 2011
ECCN EAR99
Country of Origin Germany
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian R251-080-120 CAD Model

Description

The Hammond Manufacturing R251 series enclosure is a high-quality metal enclosure designed to protect electronic components from damage.

  • Features: Card Guides
  • IP Rating: IP54
  • Material: Aluminum
  • Thickness: 2.30mm
  • Height: 1.457 inches
  • Design: Split Sides and End Panel(s)
  • Shipped From: Digi-Key
  • Weight: 1 lb
  • Color: Silver
  • Area: 21.9 inches
  • Family: R251
  • Categories: Boxes, Enclosures, and Racks

You May Also Be Interested in

Hammond Manufacturing
BOX STEEL GRAY 48"L X 8"W
Need more? Email Us
Omron
BOX ALUM NAT 11.29\
Need more? Email Us
Altech corporation
ENCLOSURE GRAY WITH TERMS 93X93X
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 36H
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 69H
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 59H
Need more? Email Us
Weidmuller
BOX PBT/PC 7.32"L X 5.95"W
Need more? Email Us
Weidmuller
X
Need more? Email Us
431
Adafruit Industries LLC
COMP STORAGE PLST 1.26X1" 1=10PC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess